location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 Ports USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7USB2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909016919 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 7
  • - 480 Mbit/s
  • - Black
Guarantee: 5 years
Long product name Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black :
The short editorial description of Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black

7 Ports USB 2.0 Hub
More>>>
Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black:
The official marketing text of Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black as supplied by the manufacturer

This 7 ports USB 2.0 hub makes it possible to provide your PC, notebook or netbook with 7 extra USB 2.0 ports. You will find it very comfortable to have 7 USB 2.0 ports available using only one free USB port on your computer! The power supply per port is individually predetermined by the amount of power that the connected device needs.

Short summary description Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black:
This short summary of the Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 7 Ports USB 2.0 Hub, 480 Mbit/s, Black, Windows XP; Windows Vista; Linux 2.6 +; Windows 7; Mac OS X 10.5 +, 8.32 oz (236 g), 1.89 x 3.94 x 0.787" (48 x 100 x 20 mm)

Long summary description Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black:
This is an auto-generated long summary of Conceptronic 7 Ports USB 2.0 Hub 480 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic 7 Ports USB 2.0 Hub. Data transfer rate: 480 Mbit/s, Product color: Black. Compatible operating systems: Windows XP; Windows Vista; Linux 2.6 +; Windows 7; Mac OS X 10.5 +. Weight: 8.32 oz (236 g). Dimensions (WxDxH): 1.89 x 3.94 x 0.787" (48 x 100 x 20 mm)

Ports & interfaces
USB 2.0 ports quantity
7
Ports quantity *
7
Features
Data transfer rate *
480 Mbit/s
Product color
Black
System requirements
Compatible operating systems
Windows XP; Windows Vista; Linux 2.6 +; Windows 7; Mac OS X 10.5 +
Weight & dimensions
Weight
8.32 oz (236 g)
Other features
Mac compatibility
Yes
Dimensions (WxDxH)
1.89 x 3.94 x 0.787" (48 x 100 x 20 mm)
Brand Image Article code product Stock Price from
Conceptronic HUBBIES02B 5000 Mbit/s Black Conceptronic HUBBIES02B 5000 Mbit/s Black
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)