Microsoft logo

Microsoft 269-06579 document management software Desktop publishing

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13678
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft 269-06579 document management software Desktop publishing:

Media: Office Pro 2000 Win32 Slovenian Disk Kit MVL CD SR1

Short summary description Microsoft 269-06579 document management software Desktop publishing:

Microsoft 269-06579, Desktop publishing, 115 MB, Intel Pentium - 133 MHz, Microsoft Windows 98, Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows..., PC

Long summary description Microsoft 269-06579 document management software Desktop publishing:

Microsoft 269-06579. Type: Desktop publishing. Minimum storage drive space: 115 MB, Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 98, Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows.... Platform: PC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.