location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Vivid Light Magenta T580B00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T580B00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343873643 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:50:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Vivid light magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta :
The short editorial description of Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta

Singlepack Vivid Light Magenta T580B00
More>>>
Short summary description Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta:
This short summary of the Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T580B00, Vivid light magenta, Pigment-based ink, 80 ml, 1 pc(s)

Long summary description Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta:
This is an auto-generated long summary of Epson T580B00 ink cartridge 1 pc(s) Original Vivid light magenta based on the first three specs of the first five spec groups.

Epson T580B00. Colour ink type: Pigment-based ink, Color ink volume: 80 ml, Printing colors: Vivid light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Pro 3880
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
80 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Vivid light magenta
Brand compatibility *
Epson
OEM code
C13T580B00
Country of origin
China
Color
Yes
Weight & dimensions
Package width
1.38" (35 mm)
Package depth
3.94" (100 mm)
Package height
3.15" (80 mm)
Package weight
0.00571 oz (0.162 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
47.2" (120 cm)
Quantity per pallet
2520 pc(s)
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
5.71" (145 mm)
Quantity per master (outer) case
30 pc(s)
Master (outer) case weight
0.179 oz (5.06 g)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
47.2" (120 cm)
Quantity per pallet (UK)
3600 pc(s)
Quantity per pallet layer
420 pc(s)
Quantity per pallet layer (UK)
600 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)