location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flippers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PicturePack 50 sheets T5844
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T58444010 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 1 pc(s)
Long product name Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow

PicturePack 50 sheets T5844
More>>>
Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.

Short summary description Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Flippers T5844 - C,M,Y,B Multifunctional, Black, Cyan, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Flippers T5844 - C,M,Y,B Multifunctional ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Flippers T5844 - C,M,Y,B Multifunctional. Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Epson PictureMate 260, Epson PictureMate 280, Epson PictureMate 280 and additional ink pack + 50 sheets of photo paper, Epson PictureMate 290, Epson PictureMate PM240
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Country of origin
China
Weight & dimensions
Package width
7.68" (195 mm)
Package depth
14.6" (370 mm)
Package height
5.91" (150 mm)
Package weight
11.8 oz (334 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
65" (165 cm)
Quantity per pallet
864 pc(s)
Master (outer) case width
7.95" (202 mm)
Master (outer) case length
14.4" (365 mm)
Master (outer) case height
5.91" (150 mm)
Quantity per master (outer) case
8 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
65" (165 cm)
Quantity per pallet (UK)
864 pc(s)
Quantity per pallet layer
96 pc(s)
Quantity per pallet layer (UK)
96 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
United Kingdom 1 distributor(s)