location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T580100 ink cartridge 1 pc(s) Original Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Photo Black T580100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T580100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343858770 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:28:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T580100 ink cartridge 1 pc(s) Original Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo black
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T580100 ink cartridge 1 pc(s) Original Photo black :
The short editorial description of Epson T580100 ink cartridge 1 pc(s) Original Photo black

Singlepack Photo Black T580100
More>>>
Short summary description Epson T580100 ink cartridge 1 pc(s) Original Photo black:
This short summary of the Epson T580100 ink cartridge 1 pc(s) Original Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T580100, Photo black, Dye-based ink, 80 ml, 1 pc(s)

Long summary description Epson T580100 ink cartridge 1 pc(s) Original Photo black:
This is an auto-generated long summary of Epson T580100 ink cartridge 1 pc(s) Original Photo black based on the first three specs of the first five spec groups.

Epson T580100. Colour ink type: Dye-based ink, Black ink volume: 80 ml, Printing colors: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 3800, 3880
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
80 ml
Type *
Original
Ink type
Dye-based ink
Printing colors *
Photo black
Brand compatibility *
Epson
OEM code
C13T580100
Country of origin
China
Weight & dimensions
Package width
1.38" (35 mm)
Package depth
3.94" (100 mm)
Package height
3.15" (80 mm)
Package weight
0.00564 oz (0.16 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
47.2" (120 cm)
Quantity per pallet
2520 pc(s)
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
5.71" (145 mm)
Quantity per master (outer) case
30 pc(s)
Master (outer) case weight
0.179 oz (5.06 g)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
47.2" (120 cm)
Quantity per pallet (UK)
3600 pc(s)
Quantity per pallet layer
420 pc(s)
Quantity per pallet layer (UK)
600 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)