location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8500A e-All-in-One Printer - A910a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM755A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 14 Mar 2012
Product end of life date
Bullet Points HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB 384 MHz
  • - 26.5 lbs (12 kg)
Guarantee: 1 Year
Long product name HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Officejet Pro 8500A e-All-in-One Printer, Inkjet, 15ppm, A4, 384MHz, 64MB, 2.36" CGD
More>>>
HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer

Professional colour for up to 50% less cpp and energy use than lasers, wireless/Ethernet networking, HP ePrint, web printing including apps, duplex printing, 35-page one-sided ADF, 6.1 cm HP TouchSmart screen, 250-sheet paper tray, digital solutions including scan-to-PC or e-mail, four individual HP Officejet inks, optional XL cartridges, A4 scanning, ENERGY STAR® qualified

Short summary description HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8500A e-All-in-One Printer - A910a, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8500A e-All-in-One Printer - A910a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 11 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (color, draft quality, A4/US Letter)
34 ppm
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (color, normal quality, A4)
6.5 cpm
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
File
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
TWAIN version
Version 1.9
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Processor frequency
384 MHz
Sound pressure level (printing)
63 dB
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
2.36"
Display number of lines
2 lines
Color display
Yes
Power
Power consumption (average operating)
25 W
Power consumption (standby)
5.8 W
Power consumption (off)
0.3 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum RAM
128 MB
Minimum storage drive space
200 MB
Minimum processor
800 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.8" (502 mm)
Depth
16.5" (418 mm)
Height
11.1" (283 mm)
Weight
26.5 lbs (12 kg)
Packaging data
Package width
23.3" (593 mm)
Package depth
15.4" (392 mm)
Package height
19.2" (487 mm)
Package weight
36.2 lbs (16.4 kg)
Packaging content
Bundled software
I.R.I.S. OCR software
Other features
Printer management
HP Web Jetadmin
Compatible operating systems
Windows 7, Windows Vista, Microsoft Windows XP (SP2); Mac OS X v10.5, v10.6; Linux
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-04-13 03:21:42
Uk has collected 14 expert reviews for HP OfficeJet Pro 8500A e-All-in-One Printer - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcauthority.com.au
Updated:
2013-04-13 03:20:36
HP's Officejet Pro 8500 is one of the most fully featured devices in this group - as you'd expect given the $349 price tag - but it also offsets that with incredibly low running costs. With high-yield alternatives available for all four of its ink tank...
Bottom line The HP Officejet Pro 8500 is one of the best office inkjet alternatives for under $350. Being feature packed, small businesses may be tempted to try this over the latest expensive laser printer...
83%
gadgetspeak.com
Updated:
2013-04-13 03:20:49
I have been asked numerous times why the reviews of HP items suddenly stopped. The reason/excuse I was given by their then agency is too far fetched even to print. Now with a new agency I hope to be able to tell you about the current range of printers...
64%
alphr.com
Updated:
2013-04-13 03:20:55
HP's Officejet Pro 8500 an impressively featured device - as you'd expect given the £218 exc VAT price tag - but it also offsets that with incredibly low running costs. With high-yield alternatives available for all four of its ink tanks, each capable...
Bottom line A great scanner, fast printing and low running costs make it a tempting office choice...
83%
techradar.com
Updated:
2013-04-13 03:20:57
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet You cant fault it for features. HPs Officejet Pro 8500 lets you fax or email documents directly from the printer, offers Duplex printing and can be connected to a network via Ethernet...
Good Packed with features, Great text printing...
Bad Average photo printing, Expensive...
80%
theregister.co.uk
Updated:
2013-04-13 03:20:58
HP has a difficult game to play. It wants to increase usage of its inkjet printers and all-in-ones by selling them small business, but in doing so it risks hitting the colour laser printer market, in which it’s the major player. The OfficeJet Pro 8500...
Bottom line Most of the claims made for the OfficeJet Pro 8500 stand up. It costs about the same as a colour laser, is surprisingly much cheaper to run, prints quickly – as long as you don’t duplex – and produces good plain paper print. To cap it, i...
85%
goodgearguide.com.au
Updated:
2013-04-13 03:21:07
Designed to compete with colour laser multifunctions on cost and speed, the HP Officejet Pro 8500 Wireless inkjet multifunction offers good quality printing, a comprehensive feature set and versatile connectivity. It is a great choice if you want a low running cost without compromising on quality or features. Resembling an Officejet Pro 8000 with automatic document feeder attached, the Officejet 8500 Wireless has more features than you can poke a stick at. It has USB, Bluetooth, Ethernet and Wi...
Good Bluetooth and Wi-Fi connectivity, automatic duplex, touch-sensitive screen, inexpensive consumables...
Bad Self-cleaning process renders it unusable for one to two minutes, feathered text in documents...
Bottom line The HP Officejet Pro 8500 Wireless inkjet multifunction provides tough competition for cheaper colour lasers, offering cheap consumables and plenty of features to suit the home or small office...
90%
computeractive.co.uk
Updated:
2013-04-13 03:21:18
Laser printers are traditionally seen as offering better value than inkjets when printing office documents.HP’s Officejet Pro 8500 challenges this assumption, claiming to print at up to half the cost of a laser.It’s certainly not quick to set up. Once...
Good Low running costs; wireless; good quality prints...
Bad Can’t match speed of lasers; high initial outlay...
Bottom line A good alternative to laser printers for the home office...
80%
itreviews.com
Updated:
2013-04-13 03:21:24
With low running costs, the OfficeJet Pro 8500 is worth considering as an alternative to a laser in the home office environment. The price is fairly high but you get a host of features including a fax, scanner, copier and built in wired and wireless n...
0%
pcadvisor.co.uk
Updated:
2013-04-13 03:21:24
Product Code: CB022A#BEV The HP Officejet Pro 8500 is the latest inkjet to try and topple the laser printer from its sturdy perches. And, in some respects, it actually succeeds. Inkjets arent known for their low running costs, but the HP Officejet...
Bottom line As an all-round inkjet, the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner colour prints on th...
70%
itpro.co.uk
Updated:
2013-04-13 03:21:28
HP wants to sell this machine as an alternative to a small business, colour laser multifunction. Its as easy to use, needs no more maintenance and gives comparable print quality. If you print photos as part of your workload, it gives better print qual...
67%
trustedreviews.com
Updated:
2013-04-13 03:21:29
HP is trying to persuade everybody that a good solid office inkjet printer is a better bet than a flimsy little colour laser. Its latest offering is the Officejet Pro 8500 Wireless, which is a big, robust machine, but with some of the downsides of a laser...
70%
expertreviews.co.uk
Updated:
2013-04-13 03:21:40
HPs Officejet Pro 8500 Wireless is far more expensive than the other inkjets here, but its designed to compete with colour laser MFPs. It has a comprehensive web interface, automatic duplexer, 10/100 Ethernet, 802.11b/g wireless, a 250-sheet paper...
100%
Zdnet.com.au
Updated:
2015-06-25 06:54:10
The HP Officejet Pro 8500 wireless all-in-one inkjet printer is a near-perfect solution for small businesses and home offices hunting for a device that can print, scan, fax and copy in record time, all with high-quality results. This printer sets the b...
Good Autoduplexer, Automatic document feeder, Easy to use 3.4inch LCD touchscreen, Painless 802.11b/g wireless setup, Industryleading print speeds, Excellent quality prints...
Bad Lacks autodial fax buttons, Bluetooth and a dualpaper input tray...
Bottom line The HP Officejet Pro 8500 wireless makes a convincing inkjet argument for offices with a high volume of prints. With a function touchscreen, multiple networking options and an astoundingly fast print speed, it makes perfect sense to give this workhors...
88%
goodgearguide.com.au
Updated:
2017-04-30 05:06:30
The HP Officejet Pro 8500A Plus is a multifunction inkjet printer aimed at small and medium businesses. It is able to print draft documents very quickly, and can produce high quality pages if you don't mind slower printing. It's also able to produce g...
Good Fast draft printing, high quality Normal mode, good paper tray size and feeding options...
Bad Few ePrint apps for businesses...
Bottom line HP's Web-enabled applications platform doesn't offer much in the way of extra value for business users at the moment, but as a medium-volume document printer the HP Officejet Pro 8500A Plus is a good choice nonetheless. This inkjet multifunction printe...
80%
gadgetspeak.com
Updated:
2017-04-30 05:06:30
This is quite a large unit that is certainly a multi function unit. My interest was the claim made with that it 'cost 50% less per page than colour lasers'. I am sure we all know normally a mono laser is far more frugal than an inkjet...
80%
asiaone.com
Updated:
2013-04-13 03:21:00
IN THESE tough times, Hewlett-Packards new range of all-in-one (AIO) inkjet printers helps small business owners save more than just dollars and cents - they help protect the environment too.The new HP Officejet Pro 8500 AIO printer gives quality prin...
Bottom line A good option for small businesses who may not have the budget for an expensive multi-function laser printer...
0%
pcworld.com_techhive.com
Updated:
2013-04-13 03:21:03
HPs OfficeJet Pro 8500 Wireless All-in-One is a color inkjet multifunction printer built to take anything that a small office can throw at it. Granted, its expensive, but if you do high-volume printing, consider buying it for the low consumables cost...
Good Fast print and copy speeds, Lowcost inks; lots of features...
Bad Very expensive purchase price, Slow scan speeds...
80%
pcmag.com
Updated:
2013-04-13 03:21:10
As one of the few inkjet all-in-ones (AIOs) aimed squarely at the small office, the HP Officejet Pro 8500 Wireless All-in-One ($399.99 direct) stands apart from most inkjets. In fact, its combination of speed and office-centric features makes it les...
Good Extraordinarily fast for business applications. High-quality graphics and photos. Low cost per page.
Bad Relatively slow for photos. Text quality merely par for an inkjet.
Bottom line If youre thinking of moving up to a color laser all-in-one (AIO), be sure to check out the HP Officejet Pro 8500 Wireless All-in-One as well...
80%
pcworld.in
Updated:
2013-04-13 03:21:12
Inkjets aren't known for their low running costs, but the HP Officejet Pro 8500's highest-capacity cartridges are bursting with ink. In fact, it destroys every other inkjet we've seen on running costs. And with black cartridges capable of turning out a...
Good Fast printing speed, Low running cost...
Bad Average print quality...
Bottom line As an all-round inkjet the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner color prints on the...
77%
v3.co.uk
Updated:
2013-04-13 03:21:17
Laser printers are traditionally seen as offering better value than inkjets when printing office documents.HP’s Officejet Pro 8500 challenges this assumption, claiming to print at up to half the cost of a laser...
Good Low running costs; wireless; good quality prints...
Bad Can’t match speed of lasers; high initial outlay...
Bottom line A good alternative to laser printers for the home office...
80%
techworld.com
Updated:
2013-04-13 03:21:26
Inkjets aren't known for their low running costs, but the HP Officejet Pro 8500's highest-capacity cartridges are bursting with ink. In fact, it destroys every other inkjet we've seen on running costs. And with black cartridges capable of turning out...
Bottom line As an all-round inkjet, the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner colour prints on th...
0%
computershopper.com
Updated:
2013-04-13 03:21:32
Once you get over the sticker shock, Hewlett Packard’s $399.99 OfficeJet Pro 8500 multifunction printer may seem like a good deal. In addition to providing good print and excellent scanning quality, moderate speed, and trouble-free operatio...
Good Easy to use; Wi-Fi, Ethernet, and USB connectivity; automatic duplexing; inexpensive ownership costs; excellent touch-screen control panel...
Bad Pricey; tedious setup and installation procedure; bright but inaccurate color reproduction; boxy, stodgy design...
Bottom line This all-in-one offers trouble-free operation, excellent ease of use, and low media cost for small workgroups...
85%
etechreviews.com
Updated:
2015-06-25 06:54:10
Sum and Substance:Thumbs Up:Gorgeous looks, 3.5 inch LCD touch screen display, wireless connectivity, great quality prints and good speed.Thumbs Down:No auto dial buttons for fax, no Bluetooth, dual paper tray for input.Inside the Trunk:Software Includ...
0%
infoworld.com
Updated:
2015-06-25 06:54:10
The icing on the OfficeJet Pro 8500 Wireless All-in-One's substantial cake is its incredibly low ink pricing. The machine ships with a 1000-page black cartridge priced at $26 (2.6 cents per page), and three 900-page cyan, magenta, and yellow cartridges for $20 (2.2 cents per color per page). A page printed with all four colors would...
0%
wi-fiplanet.com
Updated:
2015-06-25 06:54:10
The HP OfficeJet Pro Wireless All-in-One is the company’s top-of-the-line business-oriented inkjet printer. Originally priced at $399, HP is currently offering the unit for just $299.99 (after rebate), which buys you just about every feature you’d like...
0%
about.com
Updated:
2017-04-30 05:06:30
The HP Officejet Pro 8500A is a wireless all-in-one that features a touchscreen, a duplexer, and customizable apps that can be downloaded from HP. It takes a long time to set up, and once it is set up, it's a bit noisy. However, it has good print speed...
Good Excellent print and photo quality, Easy to set up and builtin wireless networking, Customizable apps, Touchscreen...
Bad Long setup time required, Noisy, Some oversaturation of duplex pages...
Bottom line The HP Officejet Pro 8500A is a wireless all-in-one that features a touchscreen, a duplexer, and customizable apps that can be downloaded from HP. It takes a long time to set up, and once it is set up, it's a bit noisy. However, it has good print speed...
80%
pcmag.com
Updated:
2017-04-30 05:06:30
Still providing for the ink jet printer purists out there, HP and its Officejet Pro 8500A e-All-in-One ($299.99 direct) promise to cut ink and energy costs by up to 50 percent less per page than laser printers. This enry-level edition of the HP Officej...
0%
toptenreviews.com
Updated:
2017-04-30 05:06:30
The HP OfficeJet Pro 8500a is one the company's quality all-in-one printers with fast printing, copying, scanning and fax speeds and very good printed results. It’s a pricey unit, and we’d like to see HP use the new ISO ppm requirements it helped devel...
Good It's a relatively fast unit that produces highquality black and color ink prints...
Bad It’s expensive, and the pages per minute rating doesn’t follow the International Organization for Standardization's requirements.
Bottom line Despite being a bit pricey, this printer's speed and overall print quality are very good...
100%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)