location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUK13UK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:09:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM
  • - DVD-RW
  • - Tower 625 W
Guarantee: 1 year
Long product name Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W :
The short editorial description of Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W

ThinkServer TD230 - Intel Xeon E5620 (2.40GHz), 4GB DDR3 RAM, DVD-RW, Gigabit Ethernet, 625W, 9240-8i HW RAID Controller
More>>>
Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:
The official marketing text of Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W as supplied by the manufacturer

Flexible, Powerful, All-in-One Tower Computing
- Dual-processor, high-performance tower server;
- Intel® Xeon® processors 5500 & 5600 sequence;
- Flexible hot-swap or direct connect configurations;
- Remote Management options for full control from any location;
- ENERGY STAR® qualified models;
- Perfect for branch office applications and MSPs;
- Whisper Quiet.

Features
- 8 memory slots for up to 32GB of maximum memory;
- 5 Gen 2 PCI-E slots, and 6 USB ports;
- Flexible direct conect and hot-swap configurations;
- Supports 3.5-inch drive sizes SATA/SAS configurations;
- Low cost SATA or performance SAS RAID;
- Available remote management;
- Whisper Quiet.

Benefits
Enterprise-Class Offerings
- Intel® Xeon® 5500 & 5600 sequence processors up to 60% faster than legacy servers;
- ECC DDR3 memory;
- High capacity SATA and high performance SAS drives;
- Integrated dual-gigabit Ethernet on every model;
- Choose between low cost SATA or advanced performance SAS RAID.

Eco-Friendly Green Server
- 90% plus efficient power supplies;
- ENERGYSTAR® for Servers 1.0 qualification saves hundreds of dollars a year;
- on power costs;
- Whisper quiet operation makes this server ideal for an open environment.

Flexible
- Choose from a wide variety of configuration options;
- High capacity SATA or high performance SAS drives;
- Low cost SATA or advanced SAS RAID;
- Direct connect or hot swap configurations;
- RDX backup solutions that work right out of the box.

Short summary description Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:
This short summary of the Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TD230, 2.4 GHz, E5620, 4 GB, DDR3-SDRAM, 625 W, Tower

Long summary description Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:
This is an auto-generated long summary of Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer TD230. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 625 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor frequency *
2.4 GHz
Processor boost frequency
2.66 GHz
Processor cores
4
Processor cache
12 MB
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
18
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
8
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
32 GB
Storage
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
1, 5, 10
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
3
PCI slots
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Windows Server 2008/Server SBS 2008 Novell SUSE 11 Red Hat REHL 5 VMWare vSphere 4.0
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47925
Power
Number of power supply units
1
Power requirements
100-240V, 50/60 Hz
Redundant power supply (RPS) support *
No
Power supply *
625 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
8.27" (210 mm)
Depth
20.1" (510 mm)
Height
18.5" (470 mm)
Weight
57.8 lbs (26.2 kg)
Country Distributor
United Kingdom 1 distributor(s)