location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TQ37AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TQ37AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545088725 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop 8 GB DDR4 2666 MHz
  • - 260-pin SO-DIMM 1 x 8 GB
  • - ECC
Guarantee: Your Option Limited Warranty is a one (1) year parts replacement limited warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC :
The short editorial description of HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC

HP 8GB (1x8GB) DDR4-2666 ECC SODIMM RAM
More>>>
Short summary description HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:
This short summary of the HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3TQ37AA, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:
This is an auto-generated long summary of HP 3TQ37AA memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC based on the first three specs of the first five spec groups.

HP 3TQ37AA. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, ECC

Features
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
Features
ECC *
Yes
HP segment
Business
Weight & dimensions
Width
5.26" (133.5 mm)
Height
1.24" (31.4 mm)
Weight
0.705 oz (20 g)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)