Cisco logo

Cisco 886VA wired router Fast Ethernet Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60937
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 886VA wired router Fast Ethernet Black:

CISCO886VA-SEC-K9, C886VA, M/M, VDSL2/ADSL2+, ISDN, Fast Ethernet, 4 x LAN, USB, VLAN, NAT, DHCP, QoS, 2.5kg, Black

Short summary description Cisco 886VA wired router Fast Ethernet Black:

Cisco 886VA, Ethernet WAN, Fast Ethernet, Black

Long summary description Cisco 886VA wired router Fast Ethernet Black:

Cisco 886VA. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). DSL specification: G.993.2, G.992.1, G.992.3, G.992.5, G.994.1, G.922.3. Routing protocols: EIGRP, HSRP, Management protocols: SNMPv3, IGMPv3, Supported network protocols: IPv4, IPv6, DNS, PPPoE, PPPoA, HTTPS, FTP, Telnet. Security algorithms: 128-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, DES, HTTPS, SSH, SSL/TLS, Firewall security: Network address translation (NAT) firewall, VPN support: IPsec. Flash memory: 128 MB, Internal memory: 256 MB, Certification: CFR, CISPR22, CISPR24, EN, ICES, KN 22, VCCI, AS/NRZ

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.