location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRR12451
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859200238010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437208867
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:47:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool 859200238010 user manual (13.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Daily Reference Guide (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 26.5 lbs (12 kg) 1400 RPM White
  • - Built-in display
  • - Cold, Cotton, Eco, Wool, Jeans/denim, Sport
  • - Load balancing system Foam control system
  • - Half-load Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 73 dB
More>>>
Short summary description Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White:
This short summary of the Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool FRR12451, Front-load, 26.5 lbs (12 kg), B, 73 dB, 1400 RPM, 141 kWh

Long summary description Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White:
This is an auto-generated long summary of Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White based on the first three specs of the first five spec groups.

Whirlpool FRR12451. Loading type: Front-load. Drum capacity: 26.5 lbs (12 kg), Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 12400 L. Product color: White. Width: 23.4" (595 mm), Depth: 28.3" (720 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Control type *
Touch
Door color
Black
Cord length
59.1" (1.5 m)
Performance
Drum capacity *
26.5 lbs (12 kg)
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise level (spin) *
73 dB
Noise level (wash) *
54 dB
Delayed start timer *
Yes
Delay start (max)
8 h
Cycle time (max)
340 min
Washing programs *
Cold, Cotton, Eco, Wool, Jeans/denim, Sport
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Remaining time indication *
Yes
Adjustable feet
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.81 kWh
Power consumption (off)
0.5 W
Power consumption (left-on)
8 W
Connected load
1820 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
23.4" (595 mm)
Depth
28.3" (720 mm)
Height
33.5" (850 mm)
Weight
194 lbs (88 kg)
Packaging data
Package width
27.2" (690 mm)
Package depth
32.1" (815 mm)
Package height
36.6" (930 mm)
Package weight
200.6 lbs (91 kg)
Other features
Washing class
A
Annual energy consumption washing
141 kWh
Annual water consumption washing
12400 L
Brand Image Article code product Stock Price from
Whirlpool FWSF61253W IT washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White Whirlpool FWSF61253W IT washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
FWSF61253WIT FWSF61253W IT 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TDLR 70220 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White Whirlpool TDLR 70220 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
TDLR70220 TDLR 70220 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10440 washing machine Front-load 22 lbs (10 kg) 1400 RPM White Whirlpool FSCR10440 washing machine Front-load 22 lbs (10 kg) 1400 RPM White
(show image)
FSCR10440 FSCR10440 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TDLR 60220 washing machine Top-load 13.2 lbs (6 kg) 1200 RPM White Whirlpool TDLR 60220 washing machine Top-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
TDLR60220 TDLR 60220 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool DLC8212 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White Whirlpool DLC8212 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White
(show image)
DLC8212 DLC8212 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR80430 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White Whirlpool FSCR80430 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White
(show image)
859207538010 FSCR80430 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White
(show image)
FSCR10423 FSCR10423 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR90421 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White Whirlpool FSCR90421 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White
(show image)
FSCR90421 FSCR90421 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR90210 washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White Whirlpool FSCR90210 washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White
(show image)
FSCR90210 FSCR90210 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR70210 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Whirlpool FSCR70210 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
FSCR70210 FSCR70210 0.00
(excl. VAT)
0 (incl. VAT)