location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6904/01 handheld vacuum Aqua color Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpeedPro Max Aqua FC6904/01 Cordless Stick vacuum cleaner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6904/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103843924 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 04:46:00
The date of the most recent change of the data-sheet in Icecat's system
Important information manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC6904/01 user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC6904/01 handheld vacuum Aqua color Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360° suction nozzle
  • - Up to 75 minutes runtime
  • - PowerBlade digital motor
  • - Vacuum and Mop system
  • - Fast reach everywhere
  • - PowerCyclone 8 technology
  • - Integrated accessories
  • - LED nozzle
  • - Triple filtration system
  • - 3-in-1
Long product name Philips FC6904/01 handheld vacuum Aqua color Bagless :
The short editorial description of Philips FC6904/01 handheld vacuum Aqua color Bagless

Philips SpeedPro Max Aqua Cordless Stick vacuum cleaner
More>>>
Philips FC6904/01 handheld vacuum Aqua color Bagless:
The official marketing text of Philips FC6904/01 handheld vacuum Aqua color Bagless as supplied by the manufacturer

With 3-in-1 cleaning


Fastest cordless vacuum*
Finish faster with our 3-in-1 cordless vacuum. Our powerful 360° suction nozzle captures dust and dirt faster from all sides. From hard floors to carpets, make every move count. Unique vacuum and mop system tackles multiple dirt types at once.

Short summary description Philips FC6904/01 handheld vacuum Aqua color Bagless:
This short summary of the Philips FC6904/01 handheld vacuum Aqua color Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6904/01, Dry&wet, Cyclonic, 1000 l/min, 84 dB, 60 m², Bagless

Long summary description Philips FC6904/01 handheld vacuum Aqua color Bagless:
This is an auto-generated long summary of Philips FC6904/01 handheld vacuum Aqua color Bagless based on the first three specs of the first five spec groups.

Philips FC6904/01. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Airflow: 1000 l/min. Dust container type: Bagless, Product color: Aqua color, Dirt capacity dry: 0.6 L. Power source: Battery, Runtime: 75 min, Charging time: 5 h. Weight: 6.02 lbs (2.73 kg). Dust capacity: 0.6 L, Maximum airflow: 1000 l/min

Up to 75 min* of powerful cleaning with 25.2 V Li-Ion battery
Up to 75 min* of powerful cleaning with 25.2 V Li-Ion battery

High-performance 25.2 V lithium ion batteries provide up to 75 minutes Eco runtime, 35 min in normal mode and 25 min in Turbo mode before you recharge.

PowerBlade motor creates high airflow (>1000 L/min)
PowerBlade motor creates high airflow (>1000 L/min)

PowerBlade is a digital motor engineered for unmatched, high airflow (>1000 L/min) that produces 360° suction at the nozzle. Register at Philips.com within 3 months of purchase and enjoy a free 5-year motor warranty!

For multiple dust types, incl. AquaBoost for tougher dirt
For multiple dust types, incl. AquaBoost for tougher dirt

The unique vacuum and mop system controls the water release to maintain optimal wetness for all hard floors throughout the cleaning. The microfibre pads can be washed by hand or in the washing machine.

Fast reach everywhere, even under low furniture
Fast reach everywhere, even under low furniture

SpeedPro Max is flexible and easy to manoeuvre. The dust bucket is on top, which allows for a lower angle and it even goes fully flat on the floor to reach under low furniture.

PowerCyclone 8 - our most powerful bagless technology
PowerCyclone 8 - our most powerful bagless technology

PowerCyclone 8 technology - our best bagless vacuum cleaning technology now in a cordless stick, to keep stronger suction for longer.

Integrated handheld unit, crevice tool and brush
Integrated handheld unit, crevice tool and brush

Accessories are simple to use with one click. The detachable handheld unit makes SpeedPro Max two devices in one. The brush attachment is integrated into the tube so it's always at hand.

LED nozzle reveals hidden dust and dirt
LED nozzle reveals hidden dust and dirt

Dust, fluff, hair and crumbs are easy to spot and eliminate with LED lights in the SpeedPro Max nozzle. LED nozzle even reveals hidden dirt.

The Triple filtration system ensures high airflow for longer
The Triple filtration system ensures high airflow for longer

The triple filter system returns only the clean air back to the motor, ensuring high airflow for longer

3-in-1: 360° suction nozzle, vacuum and mop system, handheld
3-in-1: 360° suction nozzle, vacuum and mop system, handheld

3-in-1 - Powerful 360° suction nozzle, unique vacuum and mop system and integrated handheld

Performance
Cleaning type *
Dry&wet
Airflow
1000 l/min
Noise level
84 dB
Vacuum air filtering *
Cyclonic
Surface coverage per tank
60 m²
Design
Product color *
Aqua color
Dust container type *
Bagless
Dirt capacity dry *
0.6 L
Liquid tank capacity
0.28 L
Ergonomics
Washable filter
Yes
Power
Power source *
Battery
Runtime *
75 min
Charging time *
5 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
25.2 V
Weight & dimensions
Weight *
6.02 lbs (2.73 kg)
Packaging content
Vacuum wand assembly
Yes
AC adapter included
Yes
Other features
Dust capacity
0.6 L
Maximum airflow
1000 l/min
Disclaimer Philips FC6904/01 handheld vacuum Aqua color Bagless:
Disclaimer

Tested against top 10 selling cordless stick vacuums >€300 in Germany 2017, using Philips-developed coarse dirt hard floor cleaning test based on international standard IEC60312-1. Jan 2018.
With vacuum and mop system