location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft SuperSpeed USB 3.0 Cable A to Micro B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SAUB3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841139 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (0.9 m)
  • - USB A Male
  • - Micro-USB B Male
  • - 5000 Mbit/s
  • - Blue
Guarantee: Lifetime Warranty
Long product name StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue :
The short editorial description of StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue

StarTech.com 3 ft / 91cm SuperSpeed USB 3.0 Cable A to Micro B
More>>>
StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue:
The official marketing text of StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue as supplied by the manufacturer

Connect a USB 3.0 Micro USB External Hard drive to your PC or laptop

The USB3SAUB3 3-foot SuperSpeed USB 3.0 Cable (A to Micro B) offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, the USB 3.0 A to Micro B cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication to provide a quick and easy way to connect to an external storage solution with astounding throughputs of up to 5Gbps (when used with a USB 3.0 host and device).

The 3-foot USB 3.0 A to Micro B cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Quickly Transfer data from an external storage device to your PC or Laptop at 10x the speed of USB 2.0
- Backwards compatible with USB 2.0
- Backed by a StarTech.com lifetime warranty

Short summary description StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue:
This short summary of the StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3SAUB3, 35.4" (0.9 m), USB A, Micro-USB B, Male/Male, 5 Gbit/s, Blue

Long summary description StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue:
This is an auto-generated long summary of StarTech.com USB3SAUB3 USB cable 35.4" (0.9 m) USB A Micro-USB B Blue based on the first three specs of the first five spec groups.

StarTech.com USB3SAUB3. Cable length: 35.4" (0.9 m). Connector 1: USB A, Connector 2: Micro-USB B, Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Product color: Blue

Features
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Features
Product color *
Blue
Weight & dimensions
Cable length *
35.4" (0.9 m)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.354" (9 mm)
Package weight
1.83 oz (52 g)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)