location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX2S5531P interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2S1P Native PCI Express Parallel Serial Combo Card with 16550 UART
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S5531P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841764 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX2S5531P user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PEX2S5531P interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - Green, Stainless steel
Guarantee: 2 Year Warranty
Long product name StarTech.com PEX2S5531P interface cards/adapter Internal Serial :
The short editorial description of StarTech.com PEX2S5531P interface cards/adapter Internal Serial

StarTech.com 2S1P Native PCI Express Parallel Serial Combo Card with 16550 UART - PCIe 2x Serial 1x Parallel RS232 Adapter Card (PEX2S5531P)
More>>>
StarTech.com PEX2S5531P interface cards/adapter Internal Serial:
The official marketing text of StarTech.com PEX2S5531P interface cards/adapter Internal Serial as supplied by the manufacturer

Add 1 parallel port and 2 RS-232 serial ports to your standard or low-profile computer through a PCI Express expansion slotThe PEX2S5531P 2S1P PCI Express Card turns a PCI Express slot into two RS232 (DB9) serial ports and one Parallel port. The adapter card features a native PCI Express single chip design that allows you to take advantage of full PCI Express capability, providing improved speed and reliability while reducing the load applied to the CPU by as much as 48% over conventional serial cards which use a bridge chip design.Compatible with a broad range of operating systems including Windows® 2000/XP/2003/Vista™/Windows 7/Server 2008 R2 (32 and 64-bit), Linux Kernel 2.6.11 and up, and MAC OS 10.4, this 2 Port Serial 1 Port Parallel PCI-Express Card also features an optional low profile/half-height bracket that allows the card to be installed in virtually any computer case, regardless of the case form factor.This product is a replacement for our PEX2S5521P card.Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com PEX2S5531P interface cards/adapter Internal Serial:
This short summary of the StarTech.com PEX2S5531P interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX2S5531P, PCIe, Serial, PCIe 1.0a, RS-232, Green, Stainless steel, ASIX - MCS9901CV-CC

Long summary description StarTech.com PEX2S5531P interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PEX2S5531P interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PEX2S5531P. Host interface: PCIe, Output interface: Serial, Expansion card standard: PCIe 1.0a. Product color: Green, Stainless steel. Chipset: ASIX - MCS9901CV-CC, Baud rate: 460.8 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 4.72" (120 mm), Depth: 4.13" (105 mm), Height: 0.787" (20 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Expansion card standard
PCIe 1.0a
Serial ports quantity
2
Serial interface type
RS-232
Parallel ports quantity
1
Design
Internal *
Yes
Product color
Green, Stainless steel
Features
Chipset
ASIX - MCS9901CV-CC
Baud rate
460.8 Kbit/s
FIFO (First In, First Out)
128 B
Flow Control type
DTR/DSR, RTS/CTS, XON/XOFF
Supported protocols
EPP, ECP, SPP, PS/2
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows CE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows Embedded POSReady 2009, Windows Embedded Standard 2009
Technical details
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Weight & dimensions
Width
4.72" (120 mm)
Depth
4.13" (105 mm)
Height
0.787" (20 mm)
Weight
3.95 oz (112 g)
Packaging data
Drivers included
Yes
Manual
Yes
Package width
5.71" (145 mm)
Package depth
6.85" (174 mm)
Package height
1.22" (31 mm)
Package weight
7.34 oz (208 g)
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
75 pc(s)
Master (outer) case width
14" (355 mm)
Master (outer) case length
26.7" (679 mm)
Master (outer) case height
12.6" (320 mm)
Brand Image Article code product Stock Price from
StarTech.com PEX2S1P553B interface cards/adapter Internal Parallel, Serial StarTech.com PEX2S1P553B interface cards/adapter Internal Parallel, Serial
(show image)
PEX2S1P553B 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4S553 interface cards/adapter Internal Serial StarTech.com PEX4S553 interface cards/adapter Internal Serial
(show image)
PEX4S553 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)