location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Fon MT-F International DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Fon MT-F International
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002487
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Fon MT-F International DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desk DECT telephone Black
  • - Answering machine Maximum indoor range: 1574.8" (40 m) Maximum outdoor range: 11811" (300 m)
  • - Speakerphone 300 entries
  • - Alarm clock
  • - Built-in display
  • - Lithium-Ion (Li-Ion) 750 mAh Talk time: 10 h Standby time: 180 h
Guarantee: 2 years
Long product name AVM FRITZ!Fon MT-F International DECT telephone Black :
The short editorial description of AVM FRITZ!Fon MT-F International DECT telephone Black

AVM FRITZ!Fon MT-F International
More>>>
AVM FRITZ!Fon MT-F International DECT telephone Black:
The official marketing text of AVM FRITZ!Fon MT-F International DECT telephone Black as supplied by the manufacturer

FRITZ!Fon MT-F Overview

The FRITZ!Fon MT-F has been developed specifically for the FRITZ!Box and offers the best possible comfort, with a large color display, the ability to display e-mails or RSS feeds, and to make calls or listen to music using the headset – the FRITZ!Fon MT-F is, quite simply, a lot of fun!
And the real icing on the cake is that the cordless telephone can be easily updated to include new functions.
- Innovative DECT phone for Internet and fixed-line network telephony
- The perfect addition to the FRITZ!Box Fon WLAN 7270
- HD (High Definition) telephony enables new sound quality when making calls over the Internet
- Receives e-mails, RSS feeds, Internet radio and podcasts
- Telephone book for up to 300 entries and online telephone book
- Multiple answering machines with menu prompts and remote access
- Convenient features such as a wake-up call, call divert and a baby monitor
- Large color display and illuminated keyboard
- Full duplex hands-free feature and headset support
- Clearly laid out menus allowing ergonomic operation
- Easily add new functions with updates

Short summary description AVM FRITZ!Fon MT-F International DECT telephone Black:
This short summary of the AVM FRITZ!Fon MT-F International DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Fon MT-F International, DECT telephone, Speakerphone, 300 entries, Black

Long summary description AVM FRITZ!Fon MT-F International DECT telephone Black:
This is an auto-generated long summary of AVM FRITZ!Fon MT-F International DECT telephone Black based on the first three specs of the first five spec groups.

AVM FRITZ!Fon MT-F International. Type: DECT telephone. Speakerphone. Maximum indoor range: 1574.8" (40 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 300 entries. Product color: Black. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
Yes
Maximum indoor range
1574.8" (40 m)
Maximum outdoor range
11811" (300 m)
ECO mode
Yes
Design
Mounting type *
Desk
Product color *
Black
Phone features
Speakerphone *
Yes
Phonebook capacity *
300 entries
Babyphone function
Yes
Call management
Caller ID *
No
Redialing
Yes
Conference call
Yes
Call forwarding
Yes
Call waiting
Yes
Call hold
Yes
Call blocking
Yes
Call timer
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Clock with calendar
Yes
Languages support
German, English, Spanish, Italian
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Display resolution
240 x 320 pixels
Built-in display *
Yes
Display number of colors
262144 colors
Ports & interfaces
Wireless connection
Yes
Headphone connectivity
3.5 mm
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
750 mAh
Battery recharge time
6 h
Talk time
10 h
Standby time
180 h
Weight & dimensions
Width
1.97" (50 mm)
Depth
0.551" (14 mm)
Height
5.91" (150 mm)
Weight
3.25 oz (92 g)
Packaging content
Number of handsets included *
1
Other features
Mac compatibility
Yes
Full duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:13:30
Uk has collected 12 expert reviews for AVM FRITZ!Fon MT-F International DECT telephone Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 02:13:21
Cordless phones aren't something we normally look at on IT Reviews, but the Fritz!Fon MT-F is far from an ordinary phone. It's designed primarily to work with AVM's Fritz!Box range of voice-over-IP (VoIP) routers, more specifically the 7270 or 7390 mo...
Bottom line The Fritz!Fon MT-F is an ideal accessory if you own a Fritz!Box 7270 or 7390, with some very useful features. Some of these may seem a little gimmicky, but at least they work pretty well and don't detract from its primary strengths as a well-made, full...
0%
computeractive.co.uk
Updated:
2011-08-14 02:13:25
Even some cheap mobile phones now include features such as email but it's still rare on home ‘landline' phones.The Fritzfon MT-F is a cordless home phone that uses the Dect standard but is designed to work best with a Fritzbox routers (click here for o...
Good Big colour screen; email access; internet radio tuner...
Bad Needs a Fritzbox router to work best...
Bottom line A well-designed Dect phone with some clever internet tools...
80%
expertreviews.co.uk
Updated:
2012-04-12 01:03:01
AVM’s Fritz!Fon MT-F is a DECT phone designed to be used with AVM's Fritz!Box range of wireless routers. When connected to a Fritz!Box router, it lets you email, listen to web radio and receive RSS feeds in addition to making and receiving telephone ca...
Bottom line A versatile DECT phone for your Fritz! Setup, but the Fritz!Box 7390's fixed-line call quality holds it back...
60%