location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DAT 320 USB External Tape Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 320 USB External Tape Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ823A#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP DAT 320 USB External Tape Drive :
The short editorial description of HP DAT 320 USB External Tape Drive

HP StorageWorks DAT320 USB External Tape Drive
More>>>
HP DAT 320 USB External Tape Drive:
The official marketing text of HP DAT 320 USB External Tape Drive as supplied by the manufacturer

Protect your small or medium-sized business, remote office or workgroup with HP DAT Tape Drives offering the ability to store up to 320 GB of compressed data on a single cartridge at speeds of up to 86 GB/hr (assuming 2:1 data compression).

Low ongoing cost of ownership is provided through low-cost, durable DAT media and backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are available in several capacity points, 320 GB, 160 GB, 72 GB, 40 GB and interface types, SCSI, SAS and USB, making them compatible with virtually any server environment.

DAT Tape Drives come complete with data and cleaning cartridge, the option to download Yosemite Server Backup Basic backup and recovery software (for a single Windows or Linux server), and HP Library and Tape Tools.

Short summary description HP DAT 320 USB External Tape Drive:
This short summary of the HP DAT 320 USB External Tape Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP DAT 320 USB External Tape Drive

Long summary description HP DAT 320 USB External Tape Drive:
This is an auto-generated long summary of HP DAT 320 USB External Tape Drive based on the first three specs of the first five spec groups.

HP DAT 320 USB External Tape Drive

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:55:38
Uk has collected 1 expert review for HP DAT 320 USB External Tape Drive and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 17:55:38
The StorageWorks DAT 320 represents a return to the good old days for HP and Sony. After the demise of DDS way back in 2001, they're back together as a joint development. This seventh-generation DAT drive is the successor to the DAT 160 and in this exc...
Bottom line The DAT 320 shows there's plenty of life in tape yet, providing high performance and hardware encryption...
83%
Brand Image Article code product Stock Price from
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)