location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
44794
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44794 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849447945
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2023 16:12:43
The date of the most recent change of the data-sheet in Icecat's system
Goobay 44794 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI™-to-VGA-Adapter for expanding a notebook screen with a VGA monitor
  • - Supports Full HD resolutions of 1080p (60 Hz) on an external display (HDCP-compliant)
  • - Display adapter converts HDMI™ input signal to analogue VGA signal
  • - Suitable for connecting a laptop to external display devices such as projectors, LCD monitors and TVs
  • - Goobay adapter incl. sound transmission via 3.5 mm jack cable
  • - Gold-plated connectors guarantee a perfect signal transmission, clear sound and razor-sharp video and picture quality
  • - Compact size of the HDMI™-VGA-Adapter allows for easy transport in the laptop bag
Long product name Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White :
The short editorial description of Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White

Compact HDMI/VGA adapter incl. audio, gold-plated
More>>>
Short summary description Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White:
This short summary of the Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 44794, HDMI Type A, VGA + 3.5mm, White

Long summary description Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White:
This is an auto-generated long summary of Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White based on the first three specs of the first five spec groups.

Goobay 44794. Connector 1: HDMI Type A, Connector 2: VGA + 3.5mm, Connector contacts plating: Gold. Product color: White

Brand Image Article code product Stock Price from
Goobay

Goobay 55553 cable gender changer USB Micro B USB C Gray
(show image)
55553 55553 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 55550 cable gender changer USB Micro B USB C White
(show image)
55550 55550 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 55556 cable gender changer USB C Black
(show image)
55556 55556 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay A 352 G (HDMI F/HDMI M) 360° Black
(show image)
60757 A 352 G (HDMI F/HDMI M) 360° 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay HDMI F-M Adapter HDMI 19p F HDMI 19p M Black
(show image)
68842 HDMI F-M Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 60729 cable gender changer HDMI Type-A Black
(show image)
60729 HDMI Adapter, gold-plated 0.00
(excl. VAT)
0 (incl. VAT)