Apple logo

Apple iPhone 3G 3.5" Single SIM 8 GB Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49217
Info modified on:
14 Mar 2024, 19:15:48
Long product name Apple iPhone 3G 3.5" Single SIM 8 GB Black:

iPhone 3G 8GB, 3.5", 480x320, 3Mpx, Wi-Fi, Bluetooth 2.1 + EDR, 135g, black

Short summary description Apple iPhone 3G 3.5" Single SIM 8 GB Black:

Apple iPhone 3G, 3.5", 480 x 320 pixels, 8 GB, Black

Long summary description Apple iPhone 3G 3.5" Single SIM 8 GB Black:

Apple iPhone 3G. Display diagonal: 3.5", Display resolution: 480 x 320 pixels. Internal storage capacity: 8 GB. Rear camera type: Single camera. SIM card capability: Single SIM. Product color: Black. Weight: 4.76 oz (135 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.