location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L3270CDW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L3270CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766790130 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 405111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:27:23
The date of the most recent change of the data-sheet in Icecat's system
Brother HL-L3270CDW user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast print speeds of up to 24 pages per minute
  • - Large paper capacity of 250 sheets
  • - Automatic 2-sided printing
  • - Easy to use 6.8cm colour touchscreen
  • - Wired and Wireless connectivity & - Near-Field Communication (NFC) for quick mobile printing
  • - Inbox toners - Bk: 1,000 pages*, CMY: 1,000 pages each (*Approx. cartridge yield is declared in accordance with ISO/IEC 19752)
Long product name Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi

24ppm, 2400 x 600dpi, 256MB, 47dB, USB 2.0, Ethernet, Wi-Fi, 2.7" LCD, 430W, 18.3kg
More>>>
Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

The reliable Brother HL-L3270CDW colour laser printer, is quiet and compact - ideal for the busy home or small office.

Designed to be desktop friendly, this robust printer, is fast, yet quiet, enabling you to carry on working, while the document is being printed. This model, also has a larger than average paper input, so that you don't need to worry about refilling the paper tray.

Add some colour to your business

Colour can be impactful, and even everyday business documents need a hint of colour. The HL-L3270CDW offers up to 2,400dpi print resolution, and uses LED laser technology to produce high quality professional prints.

Designed with efficiency in mind

This robust desktop device is easy to use and simple to set up. With a large in-box toner giving you up to 1,000 pages straight from the box, your new machine is ready to use straight away. Combine this with automatic 2-sided print and quick print options from both your phone and tablet, this machine gives you the peace of mind required when running a business.

Save time and money

These desktop devices are fast, reliable and great value. The built-in 250 sheet paper capacity allows you to keep working longer without having to replenish the paper tray. High yield supplies mean you won’t have to spend time changing your toner as often, as well as achieving a competitive cost per page for both colour and mono. By boosting productivity, and reducing any down time, your office can run more smoothly.

Don't add to the office noise

Within a busy office environment, you don’t need any additional noise to distract you from your work. The HL-L3270CDW has been engineered to print up to 24 pages per minute at under 47dB - quieter than your daily office conversation. These industry leading specifications, make this colour machine perfect for desktop working.

Short summary description Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L3270CDW, LED, Color, 2400 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L3270CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L3270CDW. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Black, Gray

Printing
Duplex printing mode
Auto
Color *
Yes
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, draft quality, A4/US Letter)
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
4 ppm
Duplex print speed (color, normal quality, A4/US Letter)
4 ppm
Warm-up time
24 s
Time to first page (black, normal)
14 s
Secure printing
Yes
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
300 - 1500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6, PDF 1.7, XPS
Number of printer fonts
73
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Manual feeder
Yes
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
Envelopes sizes
C5, DL, Monarch
Borderless printing media sizes
Letter
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port9100, SMTP Client, IPP/ IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/ Scan), SNTP Client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/ v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, Web Services (Print/Scan)
Network
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
47 dB
Noise level (ready)
33 dB
Sound pressure level (quiet mode)
43 dB
Design
Market positioning *
Business
Product color *
Black, Gray
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
430 W
Power consumption (ready)
9.1 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
1.2 W
Power consumption (PowerSave, Wi-Fi Direct on)
260 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
1.3 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2016 x64
Other operating systems supported
Android, iOS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.3" (439 mm)
Depth
18.1" (461 mm)
Height
9.92" (252 mm)
Weight
40.3 lbs (18.3 kg)
Packaging data
Package width
14.6" (372 mm)
Package depth
23.2" (589 mm)
Package height
20.9" (532 mm)
Package weight
48.7 lbs (22.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
1000 pages
Drivers included
Yes
Manual
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Pallet weight
13.1 oz (372 g)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:30
Uk has collected 1 expert review for Brother HL-L3270CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-01 14:34:30
It has a single paper tray which will accommodate 250 sheets of standard paper of up to A4 in size with guides that can be easily adjusted for paper sizes down to A6. There is also a single sheet manual feed which also has adjustable paper guides. Both pa...
80%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)