Brother logo

Brother DCP-L3550CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
488736
Info modified on:
12 Mar 2024, 20:27:27
Short summary description Brother DCP-L3550CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:

Brother DCP-L3550CDW, LED, Color printing, 2400 x 600 DPI, Color copying, A4, Gray

Long summary description Brother DCP-L3550CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:

Brother DCP-L3550CDW. Print technology: LED, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.