location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer External ODD optical disc drive DVD-RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External ODD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.EXD0A.003
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 09:32:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer External ODD optical disc drive DVD-RW Black :
The short editorial description of Acer External ODD optical disc drive DVD-RW Black

External ODD, Retail pack, Black
More>>>
Acer External ODD optical disc drive DVD-RW Black:
The official marketing text of Acer External ODD optical disc drive DVD-RW Black as supplied by the manufacturer

Mediabay Tecnology increase the expandibility of your notebook, choosing the right OpticalDrive to satisfy all customers needs. With our Mediabay Tecnology you can change the OpticalDrive without switching off the notebook, all our devices are hot swap or USB or 1394 based.

Short summary description Acer External ODD optical disc drive DVD-RW Black:
This short summary of the Acer External ODD optical disc drive DVD-RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer External ODD, Black, DVD-RW, USB 2.0, 2 MB, 24x, 8x

Long summary description Acer External ODD optical disc drive DVD-RW Black:
This is an auto-generated long summary of Acer External ODD optical disc drive DVD-RW Black based on the first three specs of the first five spec groups.

Acer External ODD. Product color: Black. Optical drive type: DVD-RW, Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, DVD-R write speed: 8x. CD read speed: 24x

Design
Internal *
No
Product color
Black
Performance
Optical drive type *
DVD-RW
Interface *
USB 2.0
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
DVD+R write speed *
8x
DVD-R write speed
8x
Reading speed
CD read speed *
24x
Other features
USB 2.0 ports quantity
1