Cisco logo

Cisco WS-X4712-SFP+E= network switch module

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82500
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco WS-X4712-SFP+E= network switch module:

Catalyst 4500E Series 12-Port 10 Gigabit Ethernet (SFP+) line card, Spare

Short summary description Cisco WS-X4712-SFP+E= network switch module:

Cisco WS-X4712-SFP+E=, 10,100,1000,10000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3x, IEEE 802.3z, SFP+, 48 Gbit/s, 10 Gbit/s, 387172 h

Long summary description Cisco WS-X4712-SFP+E= network switch module:

Cisco WS-X4712-SFP+E=. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3x, IEEE 802.3z. Fiber optic connector: SFP+. Switching capacity: 48 Gbit/s, Data transfer rate: 10 Gbit/s. Mean time between failures (MTBF): 387172 h, Compatibility: Cisco Catalyst 4503-E, 4506-E, 4507R+E, 4510R+E. Power consumption (typical): 90 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.