3com logo

3com Switch 8800 48-Port 10/100/1000BASE-T Access IPv6 Unmanaged

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21609
Info modified on:
08 Jun 2023, 11:52:38
Long product name 3com Switch 8800 48-Port 10/100/1000BASE-T Access IPv6 Unmanaged:

Switch 8800 48-Port 10/100/1000BASE-T Access IPv6 Module, 8007

Short summary description 3com Switch 8800 48-Port 10/100/1000BASE-T Access IPv6 Unmanaged:

3com Switch 8800 48-Port 10/100/1000BASE-T Access IPv6, Unmanaged

Long summary description 3com Switch 8800 48-Port 10/100/1000BASE-T Access IPv6 Unmanaged:

3com Switch 8800 48-Port 10/100/1000BASE-T Access IPv6. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 48

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.