location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra USB-A to Micro-USB Cable - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-26 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487011675 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 18:58:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 USB to micro USB cable (length: 150 cm)
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14201-26
Long product name Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black :
The short editorial description of Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black

Jabra USB-A to Micro-USB Cable - Black
More>>>
Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black:
The official marketing text of Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black as supplied by the manufacturer

Enable your Jabra Evolve USB wireless headset or Jabra Engage 75/65 to work as a corded USB device or simply charge the headset. The cable is black and with a length of 1.5 meters. Not suitable for Jabra Elite.

1 USB to micro USB cable (length: 150 cm)

Short summary description Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black:
This short summary of the Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-26, 59.1" (1.5 m), USB A, Micro-USB B, Black

Long summary description Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black:
This is an auto-generated long summary of Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Jabra 14201-26. Cable length: 59.1" (1.5 m). Connector 1: USB A, Connector 2: Micro-USB B, Product color: Black

Features
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Compatible products
Jabra Engage 75, Jabra Engage 65, Jabra Evolve
Weight & dimensions
Cable length *
59.1" (1.5 m)
Packaging data
Package width
68.9" (1750 mm)
Package depth
59.1" (1500 mm)
Package height
0.197" (5 mm)
Package weight
10.9 oz (310 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
100 pc(s)
Harmonized System (HS) code
84733080
Country of origin
China
Brand Image Article code product Stock Price from
Jabra 14209-06 USB cable USB A Black Jabra 14209-06 USB cable USB A Black
(show image)
14209-06 Jabra Charging cable for PRO925 & PRO935 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14201-13 USB cable USB 2.0 59.1" (1.5 m) USB A Mini-USB B Black Jabra 14201-13 USB cable USB 2.0 59.1" (1.5 m) USB A Mini-USB B Black
(show image)
14201-13 USB Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)