HP logo

HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110853
Info modified on:
28 Sept 2024, 00:24:24
Guarantee:
One-year limited hardware warranty; 24-hour, 7 days a week support
Long product name HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 2622 All-in-One Printer

HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

Save time and money with HP's most affordable wireless all-in-one printer to date. With a hassle-free setup and easy printing from your mobile devices, the HP DeskJet 2600 All-in-One removes the complications of your everyday printing needs.
Recycle today for a better tomorrow
Easily recycle your Original HP ink and toner cartridges for free.

Short summary description HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 2622 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 2622 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.