location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS2404RA06B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210555 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:22:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m) AC outlet types: NEMA 5-15R
  • - Indoor
  • - On/off switch
  • - 4 AC outlet(s)
  • - 1800 W
  • - 15 A
  • - Black
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black :
The short editorial description of Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black

4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in.
More>>>
Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black:
The official marketing text of Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black as supplied by the manufacturer

24 in. Power Strip Delivers Electricity to 4 Devices at the Same Time
Compatible with all standard electrical equipment, this reliable power strip features four NEMA 5-15R right-angle outlets that prevent connected power cords from blocking access. The black 24-inch housing spaces the outlets far enough apart to allow plenty of room for bulky transformers and AC adapters without blocking adjacent outlets. Made from rugged extruded aluminum, the PS2404RA06B is designed to endure in demanding network, laboratory or factory environments.

Right-Angle NEMA 5-15P Plug Makes Connecting in Tight Spaces Easier
The power strip is easy to install in confined spaces, such as the back of a rack enclosure cabinet or behind furniture. When plugged in, the space-saving right-angle NEMA 5-15P plug guides the six-foot power cord parallel to the AC outlet, allowing you to push furniture against a wall to maximize space. The long cord gives you flexibility in placing the strip away from the outlet where power is most needed.

Vertical or Horizontal Mounting for Racks, Raceways and Workbenches
Hardware is included for mounting the 4-outlet power strip either horizontally along a raceway or workbench or vertically in an EIA-standard 19-inch rack. It’s an ideal power strip for office, network, workbench, industrial, retail, telecom or other environments in which multi-outlet power distribution is desired.

Premium Safety Features Designed for Protecting Your Valuable Equipment
The UL-listed power strip features a lighted on/off switch that provides one-touch control over all connected devices. A transparent cover protects the switch from being turned off accidentally. The built-in 15-amp circuit breaker immediately shuts down the power strip in case of an overload to prevent equipment damage.

Lifetime Warranty
The PS2404RA06B is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black:
This short summary of the Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS2404RA06B, 72" (1.83 m), Indoor, NEMA 5-15R, Aluminum, Black, China

Long summary description Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black:
This is an auto-generated long summary of Tripp Lite PS2404RA06B power extension 72" (1.83 m) 4 AC outlet(s) Indoor Black based on the first three specs of the first five spec groups.

Tripp Lite PS2404RA06B. Cable length: 72" (1.83 m), Placement supported: Indoor, AC outlet types: NEMA 5-15R. AC outlets quantity: 4 AC outlet(s). AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Maximum input power: 1800 W. Width: 24" (609.6 mm), Depth: 1.61" (40.9 mm), Height: 1.25" (31.8 mm). Number of products included: 1 pc(s), Package width: 28.1" (714 mm), Package depth: 2.44" (62 mm)

Features
AC outlet types
NEMA 5-15R
Cable length *
72" (1.83 m)
Placement supported *
Indoor
On/off switch *
Yes
Indication light
Yes
Housing material
Aluminum
Product color
Black
Country of origin
China
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Maximum input power
1800 W
Maximum current
15 A
Power protection features
Short circuit
Weight & dimensions
Width
24" (609.6 mm)
Depth
1.61" (40.9 mm)
Weight & dimensions
Height
1.25" (31.8 mm)
Weight
27.9 oz (790 g)
Technical details
Compliance certificates
RoHS
Packaging data
Number of products included
1 pc(s)
Package width
28.1" (714 mm)
Package depth
2.44" (62 mm)
Package height
3.43" (87.1 mm)
Package weight
34.6 oz (980 g)
Logistics data
Master (outer) case width
28.4" (722.1 mm)
Master (outer) case length
10.6" (268 mm)
Master (outer) case height
11.3" (288 mm)
Master (outer) case weight
27.3 lbs (12.4 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332224634
Brand Image Article code product Stock Price from
Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS222DATAM Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS22POPAM Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White Tripp Lite PS5G3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White
(show image)
PS5G3USB PS5G3USB 5-Outlet Power Strip with USB-A Charging - Schuko Outlets, 220-250V, 16A, 3 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White
(show image)
PS3G15 PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White
(show image)
PS5F3USB PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White
(show image)
PS5G15 PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White
(show image)
PS6B18 PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4B18 power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White Tripp Lite PS4B18 power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White
(show image)
PS4B18 PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B35W power extension 118.1" (3 m) 6 AC outlet(s) Indoor White Tripp Lite PS6B35W power extension 118.1" (3 m) 6 AC outlet(s) Indoor White
(show image)
PS6B35W PS6B35W 6-Outlet Power Strip - British BS1363A Outlets, Individually Switched, 220-250V, 13A, 3 m Cord, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4B18USBW power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White Tripp Lite PS4B18USBW power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White
(show image)
PS4B18USBW PS4B18USBW 4-Outlet Power Strip with USB-A Charging - BS1363A Outlets, 220-250V, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)