location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Saeco Incanto Sirius Espresso machine 2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Saeco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Incanto Sirius
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INCANTO-S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8015925402190
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Saeco Incanto Sirius Espresso machine 2 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso machine 2 L
  • - 15 bar
  • - Cappuccino making
  • - 1250 W
  • - Black, Silver
Long product name Philips Saeco Incanto Sirius Espresso machine 2 L :
The short editorial description of Philips Saeco Incanto Sirius Espresso machine 2 L

Incanto Sirius INOX stainless steel
More>>>
Philips Saeco Incanto Sirius Espresso machine 2 L:
The official marketing text of Philips Saeco Incanto Sirius Espresso machine 2 L as supplied by the manufacturer

Compact design and innovative features are the defining characteristics of the Incanto line of automatic espresso machines. One of the most popular lines to date, the Incantos offer fully programmable drink settings, a quiet and durable ceramic disc grinder and a sturdy all metal housing making the Incanto machines a perfect fit in any kitchen.

Short summary description Philips Saeco Incanto Sirius Espresso machine 2 L:
This short summary of the Philips Saeco Incanto Sirius Espresso machine 2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Saeco Incanto Sirius, Espresso machine, 2 L, 1250 W, Black, Silver

Long summary description Philips Saeco Incanto Sirius Espresso machine 2 L:
This is an auto-generated long summary of Philips Saeco Incanto Sirius Espresso machine 2 L based on the first three specs of the first five spec groups.

Philips Saeco Incanto Sirius. Product type: Espresso machine, Water tank capacity: 2 L. Display type: LCD. Power: 1250 W. Product color: Black, Silver

Performance
Maximum operating pressure
15 bar
Coffee beans capacity
10.6 oz (300 g)
Product type *
Espresso machine
Water tank capacity *
2 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Housing material
Metal, Plastic, Stainless steel
Display type
LCD
Ergonomics
Product color *
Black, Silver
Removable drip tray
Yes
Non-slip feet
Yes
Power
Power *
1250 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
24.3 lbs (11 kg)
Other features
Dimensions (WxDxH)
14.8 x 11.2 x 15.7" (375 x 285 x 400 mm)
Type
Coffee/Espresso