Microsoft logo

Microsoft PROJECT PRO 2003 Project management

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31847
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft PROJECT PRO 2003 Project management:

PROJECT PRO 2003 2003 DISK KIT MVL EN (WIN-32)

Short summary description Microsoft PROJECT PRO 2003 Project management:

Microsoft PROJECT PRO 2003, Project management, Microsoft Windows XP, Microsoft Windows 2000 SP3, Intel Pentium - 233 MHz, 128 MB, 130 MB, CD-ROM

Long summary description Microsoft PROJECT PRO 2003 Project management:

Microsoft PROJECT PRO 2003. Type: Project management. Compatible operating systems: Microsoft Windows XP, Microsoft Windows 2000 SP3, Minimum processor: Intel Pentium - 233 MHz, Minimum RAM: 128 MB. Media types supported: CD-ROM, Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.