location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE820L KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE820L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE820L
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE820L KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HDBaseT™ 2.0 technology
  • - • Extends video, audio, USB, RS-232, and Ethernet1 signals via a single Cat6 / 6a cable / 2L-2910 Cat 6 cable
  • - • Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - • Status detection and LED indication for HDBaseT™ signal transmission on remote unit
  • - EDID Buffer for smooth power-up and the highest quality display
  • - HDMI (3D, Deep Color, 1080P, 4K); HDCP 2.2 Compatible
  • - Long distance with superior video quality
  • - • HDBaseT™ Standard mode up to 4K @ 100 m (Cat 6 / 6a)
  • - • HDBaseT™ Long-Reach mode up to 1080P @ 150 m
  • - Long Reach mode switch – switches between HDBaseT™ Standard and Long Reach modes in a snap
  • - Supports individual 2-channel stereo audio and USB 2.0 full speed ports
  • - Supports PC wakeup function via single pushbutton
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Note: 1. The CE820-AT supports Ethernet function, and the CE820-ATA does not.
Long product name ATEN CE820L KVM extender Transmitter :
The short editorial description of ATEN CE820L KVM extender Transmitter

USB HDMI HDBaseT 2.0 KVM Extender (Local Unit) (4K@100)
More>>>
ATEN CE820L KVM extender Transmitter:
The official marketing text of ATEN CE820L KVM extender Transmitter as supplied by the manufacturer

The ATEN CE820 USB HDMI HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to deliver 4K HDMI video, stereo audio, USB, Ethernet*, and RS-232 signals up to 100 meters using single Cat6 / 2L-2910 Cat 6 cable. The HDBaseT™ 2.0 guarantees the most reliable transmission on the market as well as enables the long-reach capability that extends full HD 1080P signals up to 150 meters. With an easy cable installation supporting various signals, the CE820 is ideal for applications where convenient remote access is required – such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

* Note: The CE820L-AT supports Ethernet function and the CE820L-ATA does not.

Short summary description ATEN CE820L KVM extender Transmitter:
This short summary of the ATEN CE820L KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE820L, Transmitter, Wired, 5905.5" (150 m), Cat5e, Cat6, Cat6a, 4096 x 2160 pixels, Black

Long summary description ATEN CE820L KVM extender Transmitter:
This is an auto-generated long summary of ATEN CE820L KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN CE820L. Type: Transmitter, Connectivity technology: Wired, Maximum transfer distance: 5905.5" (150 m). Transmitter video port type: HDMI, Transmitter local video port type: HDMI, Transmitter local keyboard/mouse port type: USB. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 2.87 W. Transmitter width: 7.17" (18.2 cm), Transmitter depth: 4.8" (12.2 cm), Transmitter height: 1.13" (2.87 cm)

Features
Type *
Transmitter
Connectivity technology *
Wired
Maximum transfer distance
5905.5" (150 m)
Cable types supported
Cat5e, Cat6, Cat6a
Rack mounting
Yes
Maximum digital resolution
4096 x 2160 pixels
Product color
Black
Material
Metal
LED indicators
Link, Power
Transmitter
Transmitter video port type
HDMI
Transmitter local video port
Yes
Transmitter local video port type
HDMI
Transmitter local keyboard/mouse port type
USB
Transmitter
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
USB 2.0 ports quantity
1
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
2.87 W
Weight & dimensions
Transmitter width
7.17" (18.2 cm)
Transmitter depth
4.8" (12.2 cm)
Transmitter height
1.13" (2.87 cm)
Transmitter weight
22.2 oz (630 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Article code product Stock Price from
ATEN CE920 KVM extender Transmitter & receiver ATEN CE920 KVM extender Transmitter & receiver
(show image)
CE920 CE920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820R KVM extender Receiver ATEN CE820R KVM extender Receiver
(show image)
CE820R CE820R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE620 KVM extender Transmitter & receiver ATEN CE620 KVM extender Transmitter & receiver
(show image)
CE620 USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)