location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI Dual Display Secure KVM; 1,8M USB HDMI Dual Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02UHX5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264647123 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Video port type: HDMI
  • - Black
Long product name ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m) :
The short editorial description of ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m)

1.8M USB HDMI Dual Display Secure KVM Cable Kit
More>>>
ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m):
The official marketing text of ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m) as supplied by the manufacturer

The 2L-7D02UHX5 Secure KVM Cable kit offers high- quality data connections between the Secure KVM Switch and your HDMI dual display servers and computers. The cable kit enables the connection of Video, USB Keyboard/Mouse/CAC, and Audio (Speaker), delivering excellent performance with ATEN PSS PP v3.0 Secure KVM Switches.

Short summary description ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m):
This short summary of the ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D02UHX5, 70.9" (1.8 m), HDMI, Black, USB Type-A/3.5mm/HDMI, USB Type-B/3.5mm/HDMI, Male

Long summary description ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m):
This is an auto-generated long summary of ATEN 2L-7D02UHX5 KVM cable Black 70.9" (1.8 m) based on the first three specs of the first five spec groups.

ATEN 2L-7D02UHX5. Cable length: 70.9" (1.8 m), Video port type: HDMI, Product color: Black. Weight: 14.2 oz (402 g), Package weight: 14.2 oz (402 g). Master (outer) case net weight: 26.7 lbs (12.1 kg), Master (outer) case width: 13" (330 mm), Master (outer) case length: 17.7" (450 mm)

Performance
Product color
Black
Cable length *
70.9" (1.8 m)
Video port type *
HDMI
Connector 1
USB Type-A/3.5mm/HDMI
Connector 2
USB Type-B/3.5mm/HDMI
Connector 1 gender
Male
Connector 2 gender
Male
Packaging data
Weight
14.2 oz (402 g)
Package weight
14.2 oz (402 g)
Logistics data
Master (outer) case net weight
26.7 lbs (12.1 kg)
Harmonized System (HS) code
84733080
Master (outer) case width
13" (330 mm)
Master (outer) case length
17.7" (450 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
27.8 lbs (12.6 kg)
Quantity per master (outer) case
30 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)