location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8492/01 electric flosser White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8492/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8492/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103883784
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 03:25:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Sonicare HX8492/01 electric flosser White :
The short editorial description of Philips Sonicare HX8492/01 electric flosser White

AirFloss Ultra, 1 nozzle, 110-220 V, Lithium Ion
More>>>
Philips Sonicare HX8492/01 electric flosser White:
The official marketing text of Philips Sonicare HX8492/01 electric flosser White as supplied by the manufacturer

Whiter, healthier teeth for life
Best Philips Sonicare whitening sonic toothbrush
Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to
Philips Sonicare.

Provides a superior clean
• Up to 10x more plaque removal than a manual toothbrush
• Dynamic cleaning action drives fluid between teeth
• Choose from 5 modes including Deep Clean and Sensitive
• Deep Clean mode tackles your trouble spots
• USB charging travel case and charging glass

Improves oral health
• Whitens teeth more than 2x better than a manual toothbrush
• Up to 99.9% plaque removal

Superior technology
• Air and micro-droplet technology
• Triple burst customizable settings

The easiest way to effectively clean between teeth
• Takes just 60 seconds: Point, Press, Clean!

Short summary description Philips Sonicare HX8492/01 electric flosser White:
This short summary of the Philips Sonicare HX8492/01 electric flosser White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8492/01, White, Ergonomic, LED, Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8492/01 electric flosser White:
This is an auto-generated long summary of Philips Sonicare HX8492/01 electric flosser White based on the first three specs of the first five spec groups.

Philips Sonicare HX8492/01. Product color: White, Handle(s) features: Ergonomic, Display type: LED. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Product battery life: 1-4 weeks. Number of brush heads included: 1 pc(s), Number of handles included: 1 pc(s)

Features
Product color *
White
Handle(s) features
Ergonomic
Number of nozzles
1
Clinically proven
Yes
LED indicators
Yes
Handles quantity
1
Timer
Yes
Display type
LED
Backlight display
Yes
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Power
Charging time
24 h
Battery level indicator
Yes
Battery life
4 week(s)
AC input voltage
110 - 220 V
Other features
Charger
Yes
Product battery life
1-4 weeks
Packaging content
Travel case
Yes
Toothbrush included
Yes
Number of brush heads included
1 pc(s)
Number of chargers
1
Number of handles included
1 pc(s)
Brand Image Article code product Stock Price from
Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink
(show image)
HX8032/35 Interdental - Nozzles HX8032/35
Philips Sonicare AirFloss Fill & Charge station HX8460/01 Philips Sonicare AirFloss Fill & Charge station HX8460/01
(show image)
HX8460/01 Fill & Charge station HX8460/01