location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 2443FW computer monitor 24" 1920 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 2443FW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24MYKDSCA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster 2443FW computer monitor 24" 1920 x 1200 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m²
  • - 50 W
More>>>
Short summary description Samsung SyncMaster 2443FW computer monitor 24" 1920 x 1200 pixels Silver:
This short summary of the Samsung SyncMaster 2443FW computer monitor 24" 1920 x 1200 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 2443FW, 24", 1920 x 1200 pixels, 5 ms, Silver

Long summary description Samsung SyncMaster 2443FW computer monitor 24" 1920 x 1200 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 2443FW computer monitor 24" 1920 x 1200 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 2443FW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Silver

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
50 - 85 Hz
Viewable size diagonal
24" (61 cm)
Sync-on-green (SOG)
Yes
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
No
HDCP
Yes
AC (power) in
Yes
Card reader integrated
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment
3.74" (9.5 cm)
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
50 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
21.9" (556.2 mm)
Depth (with stand)
9.09" (231 mm)
Height (with stand)
18.9" (481 mm)
Weight (with stand)
14.7 lbs (6.65 kg)
Width (without stand)
21.9" (556.2 mm)
Depth (without stand)
2.87" (72.9 mm)
Height (without stand)
14.2" (360.8 mm)
Packaging data
Package width
25.2" (641 mm)
Package depth
7.76" (197 mm)
Package height
17.6" (448 mm)
Package weight
19.2 lbs (8.7 kg)
Packaging content
Cables included
AC, DVI
Quick start guide
Yes
Manual
Yes
Bundled software
Multiscreen
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
25.2 x 7.76 x 17.6" (641 x 197 x 448 mm)
Safety
RoHS
Compliance industry standards
TCO 3.0, ISO 9241-307
Thin Client
Thin client installed
No