Samsung logo

Samsung ML-1660 laser printer 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
320890
Info modified on:
30 May 2023, 12:08:46
Long product name Samsung ML-1660 laser printer 600 x 1200 DPI A4:

ML-1660, 150MHz, USB 2.0, 1200 x 600 dpi, A4

Samsung ML-1660 laser printer 600 x 1200 DPI A4:

Samsung introduces a smaller laser printer with greater convenience, the ML-1660. With its ultra compact elegant design, there’s space for this little beauty anywhere. Clever built-in features like One Touch printing make the ML-1660 smart, as well as easy to look at. The ML-1660’s low noise level, rapid print speed, and easy power button assure maximum convenience. With the Samsung ML-1660 printer, sometimes the best things in life do come in the small packages.

From the monitor to the page with just One Touch
The ML-1660's Print Screen button - conveniently located on the printer control panel - lets you print the contents of your screen, quick and easy, even when you’re away from your desk. Just One Touch is all it takes. A quick touch prints the whole screen, as you see it in your monitor. Hold the button for more than two seconds and the ML-1660 prints the last object that you activated in your monitor. Now you can print everything, anytime"

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the ML-1660 to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project? or just for fun.

A printer with brains and beauty
Finally, your desk can look stylish because of your printer, not in spite of it. The Samsung ML-1660 laser printer has an elegant exterior design, sure to fit in with any workspace. Its glossy top cover looks chic and polished while offering dust-free protection. Spiff up your space with a desktop accessory that actually helps you work better.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-1660 is engineered to be whisper quiet, generating a noise level of less than 49dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

A soft approach to energy efficiency
n today’s green office environment, there’s simply no room for energy-hogging printers. That’s why the Samsung ML-1660 features an easy-to-reach power button right on the front panel, so you can switch to an energy-saving standby mode at the push of a button. Ready to print? Just push the button again to power back up, and you’re ready to go.

Short summary description Samsung ML-1660 laser printer 600 x 1200 DPI A4:

Samsung ML-1660, Laser, 600 x 1200 DPI, A4, 16 ppm, Duplex printing

Long summary description Samsung ML-1660 laser printer 600 x 1200 DPI A4:

Samsung ML-1660. Print technology: Laser. Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.