- - Blu-Ray player Silver
- - 1400 W 7.1 channels
- - Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx, Dolby Pro Logic IIz, Dolby TrueHD, DTS, DTS-HD
- - 3D
- - FM radio Radio Data System (RDS)
- - Wi-Fi
7.1 3D Blu-ray, 1400W, Dolby Digital, Dolby Pro Logic II, Dolby Pro Logic IIx, Dolby Pro Logic IIz, Dolby Digital Plus, Dolby True HD, DTS, DTS 96/24, DTS-HD, FM, 2HDMI
Paired with the Samsung LED 9000 series, the BD HT-C9950W is its perfect complement. Its sophisticated design, sleek metallic finish and graceful curves add style to every space. Not sure where to install your Samsung home theatre system? Its flexible mounting lets you install it practically anywhere. Best of all, you’ll experience jaw-dropping audio with 7.1 channels of intense surround sound along with ultra-realistic 3D images. Experience a whole new dimension of home entertainment in your living room.
Impeccably designed
This home theatre system sports flawless design from every angle. A sleek, metallic finish and organic touch controls add to its sophisticated appearance. Turn it up a notch with an innovative volume
wheel and slot disc loading. The speakers are also beautifully understated due to the absence of surface grills. And its flexible installation allows you to choose what works best in your home —whether it sits on a stand, on a table or mounts to the wall.
Audio optimised for the ultimate home theatre experience.
Bring cinema-quality sound straight to your living room with 7.1 channel Dolby Pro Logic IIz. It creates an incredible surround sound experience that makes movies even more realistic. Crystal Amp Pro and Intelligent Power eliminate distortion while Auto Sound Calibration delivers the best sound possible.
The complete 3D experience
Get the most immersive 3D viewing experience when you complement your Samsung TV with this 3D home theatre system. You’ll see incredibly vivid action leap off the screen, as full HD 3D picture quality transforms movies and television into jaw-dropping, ultra-realistic entertainment.
Your connection to a world of entertainment.
The BD HT-C9950W delivers more than TV and movies with dual support of Wi-Fi and Internet@TV, bringing accessible Internet contents to your television. Like viewing photos with friends and watching home movies with family? AllShare lets you do that on a compatible Samsung TV with wireless integration of cameras, phones, and other AllShare devices.
Samsung HT-C9950W, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, 7.1 channels, 1400 W, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx, Dolby Pro Logic IIz,...
Samsung HT-C9950W. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX. Audio output channels: 7.1 channels, RMS rated power: 1400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx, Dolby Pro Logic IIz,.... Supported radio bands: FM. Front speaker type: 2-way, Front speaker woofer diameter (imperial): 3"