location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30m 4K HDMI Active Optical Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE7833-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264646119 show
Category: HDMI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:45:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI (3D, Deep Color, True 4K); HDCP 2.2 compliant
  • - Extends True 4K signals (4096 x 2160 @ 60Hz 4:4:4) up to 30 m
  • - Supports HDR
  • - Reduced EMI and RFI for lower noise interference
  • - Supports multi audio channel – Dolby TrueHD and DTS-HD Master Audio
  • - Robust cable pulling strength (Max.10 kg) and compression load resistance (Max.50 kg)
  • - Additional power source is available via Micro USB cable for better compatibility
  • - Gold-plated connectors for reliable transmissions
  • - Compliant with International Flame Retardant Standards : UL CMP-OF (Plenum)
  • - Pluggable gender for easy installation
  • - Plug-and-play
Long product name ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black :
The short editorial description of ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black

30m 4K HDMI Active Optical Cable
More>>>
ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black:
The official marketing text of ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black as supplied by the manufacturer

ATEN VE7833 optical cable utilizes AOC technology that enables conversion between input signals and optical signals for optimum high bandwidth data transmissions. The EMI-resistant optical cable is available in 30 m with full support of True 4K resolutions. It is fully compliant with HDCP 2.2 standards and meets HDMI specifications including 3D, deep color, and data rates up to 18 Gbps. Supported Dolby True HD and DTS-HD Master Audio, the optical cable guarantees lossless audio signal transmissions.
1x VE7833 30M True 4K HDMI Active Optical Cable
1x Wiring Tool
2x Screws
1x Micro USB to USB Cable
1x Installation Notice
1x User Instructions

Short summary description ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black:
This short summary of the ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE7833, 1181.1" (30 m), HDMI Type D (Micro), HDMI Type D (Micro), 3D, 18 Gbit/s, Black

Long summary description ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black:
This is an auto-generated long summary of ATEN VE7833 HDMI cable 1181.1" (30 m) HDMI Type D (Micro) Black based on the first three specs of the first five spec groups.

ATEN VE7833. Cable length: 1181.1" (30 m), Connector 1: HDMI Type D (Micro), Connector 1 gender: Male, Connector 2: HDMI Type D (Micro), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Product color: Black

Features
Cable length *
1181.1" (30 m)
Connector 1 *
HDMI Type D (Micro)
Connector 2 *
HDMI Type D (Micro)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.0
3D
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Dolby technologies
DTS-HD Master Audio, Dolby TrueHD
HDCP
Yes
HDCP version
2.2
Data transfer rate
18 Gbit/s
Bandwidth
600 MHz
AWG wire size
28
Connector contacts plating *
Gold
Cable material
Copper
Cable jacket material
Plenum (OFNP)
Plug and Play
Yes
Certification
CE / FCC / RoHS2 / UL CMP-OF
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Cable diameter
0.134" (3.4 mm)
Weight
17.6 oz (500 g)
Package width
9.96" (253 mm)
Package depth
10.9" (277 mm)
Package height
1.54" (39 mm)
Package weight
25.5 oz (722 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case net weight
11 lbs (5 kg)
Harmonized System (HS) code
84733080
Master (outer) case width
10.4" (265 mm)
Master (outer) case length
11.4" (290 mm)
Master (outer) case height
17.7" (450 mm)
Master (outer) case weight
17 lbs (7.71 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)