Jumbo logo

Jumbo Kroko Loko

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86241
Info modified on:
14 Mar 2024, 19:53:01
Short summary description Jumbo Kroko Loko:

Jumbo Kroko Loko, 4 yr(s), Cardboard, Wood, Multicolor

Long summary description Jumbo Kroko Loko:

Jumbo Kroko Loko. Recommended age (min): 4 yr(s), Recommended age (max): 7 yr(s), Minimum number of players: 2, Maximum number of players: 4, Material: Cardboard, Wood, Product color: Multicolor

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.