location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 3100w BLE/NFC/Wireless Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 3100w BLE/NFC/Wireless Accessory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JN69A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545545112 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 02:31:23
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 3100w BLE/NFC/Wireless Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - Dual-band (2.4 GHz / 5 GHz)
  • - IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure -IPP, WS Discovery, WS Print; IPv6: MLDv1, ICMPv6; IPv4: SLP, Telnet, IGMPv2, DHCP Server, AirPrint, G oogle Cloud Print™ 2.0, BTLE 4.0 compliant, Wi -Fi Direct
  • - Black
Guarantee: One-year replacement warranty
Long product name HP Jetdirect 3100w BLE/NFC/Wireless Accessory :
The short editorial description of HP Jetdirect 3100w BLE/NFC/Wireless Accessory

Jetdirect 3100w BLE/NFC/Wireless Accessory
More>>>
HP Jetdirect 3100w BLE/NFC/Wireless Accessory:
The official marketing text of HP Jetdirect 3100w BLE/NFC/Wireless Accessory as supplied by the manufacturer

Mobile printing accessory for enabling secure, reliable mobile printing and Roam.

Short summary description HP Jetdirect 3100w BLE/NFC/Wireless Accessory:
This short summary of the HP Jetdirect 3100w BLE/NFC/Wireless Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 3100w BLE/NFC/Wireless Accessory, Black, China, Business, Enterprise, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Dual-band (2.4 GHz / 5 GHz)

Long summary description HP Jetdirect 3100w BLE/NFC/Wireless Accessory:
This is an auto-generated long summary of HP Jetdirect 3100w BLE/NFC/Wireless Accessory based on the first three specs of the first five spec groups.

HP Jetdirect 3100w BLE/NFC/Wireless Accessory. Product color: Black, Country of origin: China, HP segment: Business, Enterprise. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Supported network protocols: IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP,.... AC adapter output voltage: 5 V, AC adapter output current: 0.5 A. Width: 3.23" (82 mm), Depth: 2.2" (56 mm), Height: 0.787" (20 mm)

Features
Internal *
No
Product color
Black
Built-in display
No
Country of origin
China
HP segment
Business, Enterprise
Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Protocols
Supported network protocols *
IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure -IPP, WS Discovery, WS Print; IPv6: MLDv1, ICMPv6; IPv4: SLP, Telnet, IGMPv2, DHCP Server, AirPrint, G oogle Cloud Print™ 2.0, BTLE 4.0 compliant, Wi -Fi Direct
Power
AC adapter output voltage
5 V
AC adapter output current
0.5 A
Weight & dimensions
Width
3.23" (82 mm)
Depth
2.2" (56 mm)
Height
0.787" (20 mm)
Weight
2.15 oz (61 g)
Packaging data
Package width
7.01" (178 mm)
Package depth
5.43" (138 mm)
Packaging data
Package height
2.36" (60 mm)
Package weight
9.38 oz (266 g)
Operational conditions
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Technical details
Master (outer) case gross weight (imperial)
12.2 lbs
Number of cartons per pallet layer
90 pc(s)
Logistics data
Number of layers per pallet
6 pc(s)
Quantity per master (outer) case
18 pc(s)
Other features
Quantity per pallet
540 pc(s)
Pallet dimensions (W x D x H) (imperial)
47.25 x 39.4 x 50"
Pallet weight (imperial)
413 lbs
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Jetdirect 3100w BLE/NFC/Wireless Accessory:
Disclaimer

Technical specification disclaimers
Installs into accessory pocket on printer; only protrudes 0.47 in (12 mm) above printer surface when installed. Total height is 0.94 in (24 mm) for optional stand-alone configuration.
Values subject to change. Power numbers are the highest values measured using all standard voltages. See http://hp.com/support for current information
Not all protocol and operating system combinations are supported. For more information, refer to the support page at http://www.hp.com/support/jd3100w. Select the HP Jetdirect 3100w and then select HP Support and Drivers.