location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex R1000 Plus Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0Q45A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780665466 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2024 01:22:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Latex printing 1200 x 1200 DPI Color
  • - 1625 x 1220 mm Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
  • - Ethernet LAN
Guarantee: Eighteen-month Maintenance and Support covers: 180-day limited hardware warranty; twelve-month HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN :
The short editorial description of HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

HP Latex R1000 Plus Printer
More>>>
HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
The official marketing text of HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN as supplied by the manufacturer

Achieve amazing colors on rigid and flexible with the vibrant HP Latex color gamut, and prints with no smell.[3] Expand your offering with the glossiest white.[2] Maximize uptime with this smart printer for proactive and preventive services.

Short summary description HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
This short summary of the HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex R1000 Plus Printer, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow, 1625 x 1220 mm, Banner, Coated paper, Roll, 50.8 mm

Long summary description HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
This is an auto-generated long summary of HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex R1000 Plus Printer. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow. Maximum print size: 1625 x 1220 mm, Paper tray media types: Banner, Coated paper, Roll, Media thickness: 50.8 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, White, Certification: WEEE; RoHS (EU, Turkey, Ukraine); REACH; ErP Ecodesign Directive, HP segment: Business. Power consumption (typical): 10000 W

We've removed the barriers to print with white[1]

Expand your portfolio into a wide range of applications with glossiest white that resists yellowing.[1]
No waste between white jobs[3] with removable HP Thermal Inkjet printheads stored in offline rotating chamber.
You’re always ready to print white—automatic recirculation and printhead cleaning eliminate manual purging.

Manage your peaks in-house with smart printing

Meet production peaks—get high-speed quality up to 15 outdoor boards/hr[4] with belt system, smart vacuum.
Help avoid costly operating errors with an easy interface including advanced queuing and multi-board printing.
Maximise uptime with automatic maintenance and smart service tools for fast diagnosis and issue resolution.
Maintain control of your production and costs with the help of HP PrintOS software tools.

Get amazing colours, rigid and flexible up to 1.6 m (64 in)

Grow your business into higher value rigid/flexible jobs with vibrant HP Latex gamut, media look and feel.
Gain versatility with HP Latex Ink—from indoor/outdoor signage to thermoforming and high-quality decoration.
Win more jobs with UL ECOLOGO® Certified, water-based HP Latex Inks that produce odorless prints.[2]

Printing
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
9
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
Print head
8
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1625 x 1220 mm
Paper tray media types *
Banner, Coated paper, Roll
Media thickness
50.8 mm
Maximum roll width
64.2" (163 cm)
Maximum roll diameter
9.84" (25 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black, White
Built-in display *
Yes
Certification
WEEE; RoHS (EU, Turkey, Ukraine); REACH; ErP Ecodesign Directive
HP segment
Business
Power
Power consumption (typical)
10000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
165.7" (4210 mm)
Depth
80.3" (2040 mm)
Height
68.9" (1750 mm)
Weight
3086.5 lbs (1400 kg)
Packaging data
Package width
174.4" (4430 mm)
Package depth
88.2" (2240 mm)
Package height
84.6" (2150 mm)
Package weight
5291.1 lbs (2400 kg)
Other features
Safety
IEC 60950-1+A1+A2 compliant; EU (LVD and MD compliant, EN60950-1, EN12100-1, EN ISO13849-1, EN60204-1, and EN1010-1); Russia, Belarus and Kazakhstan (EAC)
Vinyl media
Yes
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex R1000 Plus Printer large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
Disclaimer

[1] Glossiest white based on internal HP testing in January, 2018 compared to leading competitive printers with CMYK configuration under $350,000 USD. Based on level of gloss at 60 degrees on a rigid material (acrylic). Tested using Glossmeter BYK micro-TRI-gloss (20°, 60°, 85°), compatible with ISO 2813 and ASTM D523 relative to glossiness measure.
[2] HP Latex Inks are UL ECOLOGO® Certified. UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see http://www.ul.com/EL). There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[3] When HP 886 White Latex Printheads are placed in the storage cassettes, no white ink is used for servicing when printheads are not in use.
[4] Outdoor mode 3-pass, 70%. On 1.2 x 2.4 m boards.

Technical specification disclaimers
Print speed may vary due to the adaptive printing mechanism to avoid image quality defects.
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.