location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 3500B002 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
728 Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3500B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999664118
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 10:38:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 3500B002 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 2100 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Canon 3500B002 toner cartridge 1 pc(s) Original Black :
The short editorial description of Canon 3500B002 toner cartridge 1 pc(s) Original Black

728 Toner Cartridge
More>>>
Canon 3500B002 toner cartridge 1 pc(s) Original Black:
The official marketing text of Canon 3500B002 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Get beautiful streak-free mono prints with the All-in-One Cartridge 728 which works seamlessly with your Canon device to give you approximately 2,100 pages (ISO 19752 measured).

Short summary description Canon 3500B002 toner cartridge 1 pc(s) Original Black:
This short summary of the Canon 3500B002 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 3500B002, 2100 pages, Black, 1 pc(s)

Long summary description Canon 3500B002 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon 3500B002 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon 3500B002. Black toner page yield: 2100 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
i-SENSYS MF4730, MF4750, MF4780w, MF4870dn, MF4890dw, FAX-L150, FAX-L170, FAX-L410
Quantity per pack *
1 pc(s)
Black toner page yield *
2100 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Canon
Features
Product color
Black
Country of origin
Japan
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
Canon C-EXV7 toner cartridge 1 pc(s) Original Black Canon C-EXV7 toner cartridge 1 pc(s) Original Black
(show image)
7814A002 C-EXV7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)