location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen CA 7 Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA 7 Flatscreen Arm Clamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNECA7
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen CA 7 Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 22 lbs (10 kg)
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Silver
Long product name BakkerElkhuizen CA 7 Silver Desk :
The short editorial description of BakkerElkhuizen CA 7 Silver Desk

Flatscreen Arm Clamp, VESA 75/100mm
More>>>
BakkerElkhuizen CA 7 Silver Desk:
The official marketing text of BakkerElkhuizen CA 7 Silver Desk as supplied by the manufacturer

- Ergonomic: fast and easy adjustable for every user
- No cables in sight: advanced cable management
- Design: organic
- Modular: expand to a dual screen solution
- Universal: compatible VESA 75/100 Clamp-range 8 to 61 mm, Bolt through up to 70 mm
- Compatible: with Clean-doc solution
- Weight capacity:: 2.8 - 10 kg

Short summary description BakkerElkhuizen CA 7 Silver Desk:
This short summary of the BakkerElkhuizen CA 7 Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen CA 7, 22 lbs (10 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description BakkerElkhuizen CA 7 Silver Desk:
This is an auto-generated long summary of BakkerElkhuizen CA 7 Silver Desk based on the first three specs of the first five spec groups.

BakkerElkhuizen CA 7. Maximum weight capacity: 22 lbs (10 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Product color: Silver

Mounting
Maximum weight capacity *
22 lbs (10 kg)
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Desk
Design
Product color *
Silver
Weight & dimensions
Width
20.9" (530 mm)
Depth
4.72" (120 mm)
Height
15.9" (405 mm)
Weight
4.85 lbs (2.2 kg)
Brand Image Article code product Stock Price from
BakkerElkhuizen CA 223 19" Aluminum Desk BakkerElkhuizen CA 223 19" Aluminum Desk
(show image)
BNECA223 CA 223 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Space-arm 19" Aluminum Desk BakkerElkhuizen Space-arm 19" Aluminum Desk
(show image)
BNESPGR Space-arm 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Space-arm Single 24" Silver Desk BakkerElkhuizen Space-arm Single 24" Silver Desk
(show image)
BNESP Space-arm Clamp (2,25-7,5 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)