Long product name Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.65 kVA 390 W
:
650VA Superior Series Emergency Battery Backup
The short editorial description of Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.65 kVA 390 W
650VA Superior Series Emergency Battery Backup
More>>>
Short summary description Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.65 kVA 390 W:
This short summary of the Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.65 kVA 390 W data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin 650VA Superior Series Emergency Battery Backup, 0.65 kVA, 390 W, 1620 J, 10 min, Gray, USB
Long summary description Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.65 kVA 390 W:
This is an auto-generated long summary of Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.65 kVA 390 W based on the first three specs of the first five spec groups.
Belkin 650VA Superior Series Emergency Battery Backup. Output power capacity: 0.65 kVA, Output power: 390 W, Surge energy rating: 1620 J. Typical backup time at full load: 10 min. Product color: Gray. I/O ports: USB