location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800ps
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7780C show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:53:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2009
Product end of life date
Bullet Points HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - 448 x 1608 mm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: Service & support options: HP Supportpacks and service agreements allow you to extend yourto up to five yearsOne-year, next business day onsite
Long product name HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm :
The short editorial description of HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm

HP Designjet 800ps Printer (42 in)
More>>>
HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm:
The official marketing text of HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm as supplied by the manufacturer










Short summary description HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm:
This short summary of the HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP 800ps, Thermal inkjet, 2400 x 1200 DPI, Black, Cyan, Magenta, Yellow, 448 x 1608 mm, Bond paper, Coated paper, Heavy paper, Photo paper, 1799.2" (45.7 m)

Long summary description HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm:
This is an auto-generated long summary of HP 800ps large format printer Thermal inkjet Color 2400 x 1200 DPI 448 x 1608 mm based on the first three specs of the first five spec groups.

HP 800ps. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Printing colors: Black, Cyan, Magenta, Yellow. Maximum print size: 448 x 1608 mm, Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper, Maximum roll length: 1799.2" (45.7 m). Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Product color: Black. Power supply: 150 W

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Paper handling
Maximum print size *
448 x 1608 mm
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Photo paper
Maximum roll length
1799.2" (45.7 m)
Maximum roll diameter
8.27" (21 cm)
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Product color *
Black
Power
Power supply
150 W
System requirements
Compatible operating systems
Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux
Weight & dimensions
Width
78" (1981.2 mm)
Depth
38" (965.2 mm)
Height
25.1" (638 mm)
Weight
99 lbs (44.9 kg)
Other features
Number of power supply units
1
Vinyl media
Yes