location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP6750DN 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6750DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4096B003 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Laser Shot LBP6750DN 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB
Guarantee:
Long product name Canon Laser Shot LBP6750DN 2400 x 600 DPI A4 :
The short editorial description of Canon Laser Shot LBP6750DN 2400 x 600 DPI A4

LBP6750DN, 40 ppm, 2400 x 600 dpi, 500-sheet, LCD, 333 MHz, 128 MB, white
More>>>
Canon Laser Shot LBP6750DN 2400 x 600 DPI A4:
The official marketing text of Canon Laser Shot LBP6750DN 2400 x 600 DPI A4 as supplied by the manufacturer

The productive and robust high quality laser printer
This black and white laser printer integrates seamlessly into any office environment. Robust, quick and featuring duplex capabilities, it’s the productive solution for business workgroups.

Highly productive
Everything about this productive mono laser printer is designed to keep you well ahead of schedule. Designed for corporate workgroups and perfect for high volume printing it delivers exceptionally quick print speeds of 40 ppm. Canon’s Quick First-Print technologies ensure there’s virtually zero warm-up time from standby mode and the First Print Out Time is 8 seconds.

Automatic double-sided printing
Add an extra level of professionalism by automatically printing on both sides of a document – and save paper at the same time.

Extensive paper supply
Equipped with a 500-sheet cassette and 100-sheet tray as standard, the i-SENSYS LBP6750dn can be further configured with 2 x 500-sheet cassettes, for a paper supply totalling 1600 sheets. This ensures even the heaviest workloads can be effortlessly handled.

Built-in networking
Share printer resources for maximum productivity with standard built-in 100BASE-TX/10BASE-T networking. It’s simple to set up, use and control from every connected PC.
An optional IEEE 802.11 b/g connection allows wireless connections too.

PCL5e/6 and optional PS support
This printer can be used in all PCL print environments thanks to native support for PCL 5e/6. A PostScript option is also available and Canon’s own high performance UFR II printer language is supported for maximum flexibility.

Exceptional laser quality
Deliver the sharpest, crispest text and most detailed graphics thanks to a print resolution of 2400 x 600 dpi with Automatic Image Refinement.

Easy to use
A 5-line LCD complete with animations makes this printer easy to work with. Canon’s All-in-One cartridge - containing toner and all essential parts - can be replaced in seconds. There’s no mess or maintenance worries - just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.

Energy efficient
Minimise environmental impact with class leading Typical Energy Consumption (TEC) of just 2.0 KWh/week.

Short summary description Canon Laser Shot LBP6750DN 2400 x 600 DPI A4:
This short summary of the Canon Laser Shot LBP6750DN 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot LBP6750DN, Laser, 2400 x 600 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Canon Laser Shot LBP6750DN 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot LBP6750DN 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot LBP6750DN. Print technology: Laser. Maximum duty cycle: 100000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
14 s
Time to first page (color, normal)
8 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Legal
Network
Network ready
Yes
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Sound pressure level (printing)
55 dB
Design
Display
LCD
Power
Power consumption (printing) *
1.270 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 86 °F
Weight & dimensions
Weight
36.8 lbs (16.7 kg)
Dimensions (WxDxH)
17.9 x 16.7 x 13.5" (454 x 424 x 342 mm)
Other features
Standard media sizes
16k
Media weights by paper path
60 - 120g/m², 60 to 199 g/m²
Power requirements
220-240V, 50/60Hz
Networking features
Fast Ethernet
Toner cartridge
724, 724H
Power consumption (active)
630 W
Compatible operating systems
Win 2000, Server 2003, Server 2008, XP, Vista, 7
Stand-by LED
Yes
Typical electricity consumption (TEC) number
2.0
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)