location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP6750dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4096B008 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 333 MHz
Guarantee: 2 Years
Long product name Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4

i-SENSYS LBP6750dn, Laser, mono, 2400x600dpi, 40ppm, 500-sheets, A4/Legal, 5-line LCD, 128MB, USB2.0, Fast Ethernet, 630W, 16700g, white
More>>>
Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4 as supplied by the manufacturer

Canon i-SENSYS LBP6750dn
This black and white laser printer integrates seamlessly into any office environment. Robust, quick and featuring duplex capabilities, it’s the productive solution for business workgroups.

Highly productive
Everything about this productive mono laser printer is designed to keep you well ahead of schedule. Designed for corporate workgroups and perfect for high volume printing it delivers exceptionally quick print speeds of 40 ppm. Canon’s Quick First-Print technologies ensure there’s virtually zero warm-up time from standby mode and the First Print Out Time is 8 seconds.

Automatic double-sided printing
Add an extra level of professionalism by automatically printing on both sides of a document – and save paper at the same time.

Extensive paper supply
Equipped with a 500-sheet cassette and 100-sheet tray as standard, the i-SENSYS LBP6750dn can be further configured with 2 x 500-sheet cassettes, for a paper supply totalling 1600 sheets. This ensures even the heaviest workloads can be effortlessly handled.

Built-in networking
Share printer resources for maximum productivity with standard built-in 100BASE-TX/10BASE-T networking. It’s simple to set up, use and control from every connected PC.

PCL5e/6 and optional PS support
This printer can be used in all PCL print environments thanks to native support for PCL 5e/6. A PostScript option is also available and Canon’s own high performance UFR II printer language is supported for maximum flexibility.

Exceptional laser quality
Deliver the sharpest, crispest text and most detailed graphics thanks to a print resolution of 2400 x 600 dpi with Automatic Image Refinement.

Easy to use
A 5-line LCD complete with animations makes this printer easy to work with. Canon’s All-in-One cartridge - containing toner and all essential parts - can be replaced in seconds. There’s no mess or maintenance worries - just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.

Features:
- 40 ppm, 8 seconds First Print Out Time;
- Automatic double-sided printing;
- PCL5e/6 with optional Postscript Level 3 support;
- 1600-sheet maximum paper supply;
- Energy efficient;
- All-in-One cartridge for maintenance free operation;
- Intuitive control panel.

Short summary description Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6750dn, Laser, 2400 x 600 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6750dn 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6750dn. Print technology: Laser. Maximum duty cycle: 100000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
14 s
Time to first page (black, normal)
8 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Page description languages *
PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Multi-Purpose Tray media weight
60 - 199 g/m²
Media weight (tray 1)
60 - 120g/m2
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
333 MHz
Sound pressure level (printing)
55 dB
Power
Power consumption (printing) *
630 W
Power consumption (standby)
13 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating temperature (T-T)
50 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36.8 lbs (16.7 kg)
Dimensions (WxDxH)
17.9 x 16.7 x 13.5" (454 x 424 x 342 mm)
Other features
Power supply type
AC
Non-operating relative humidity (non-condensing)
20 - 80%
Mac compatibility
Yes
Custom media sizes
105.0 - 215.9mm x 148.0 - 355.6mm
Standard media sizes
8.5"x 13"
Power requirements
220 - 240V, 50/60Hz (+/-2Hz)
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Compatible operating systems
Windows 2000 Windows XP 32/64-bit Windows Vista 32/64-bit Windows 7 32/64-bit Windows Server 2003 32/64-bit Windows Server 2008 32/64-bit Windows Server 2008 R2 64-bit Mac OS v10.4.9 - v10.6.x Linux
Stand-by LED
Yes
Acoustic power emissions (active, print, copy or scan)
73 dB
Country Distributor
Nederland 1 distributor(s)