location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

be.ez LA garde robe Chic Marine 13.3" Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be.ez Check ‘be.ez’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA garde robe Chic Marine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100921
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘be.ez’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be.ez: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points be.ez LA garde robe Chic Marine 13.3" Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 13.3"
  • - Nylon
  • - 13.2 oz (375 g)
Long product name be.ez LA garde robe Chic Marine 13.3" Sleeve case :
The short editorial description of be.ez LA garde robe Chic Marine 13.3" Sleeve case

LA garde robe Chic Marine/Yellow, MacBook 13", nylon
More>>>
Short summary description be.ez LA garde robe Chic Marine 13.3" Sleeve case:
This short summary of the be.ez LA garde robe Chic Marine 13.3" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

be.ez LA garde robe Chic Marine, Sleeve case, 13.3", 13.2 oz (375 g)

Long summary description be.ez LA garde robe Chic Marine 13.3" Sleeve case:
This is an auto-generated long summary of be.ez LA garde robe Chic Marine 13.3" Sleeve case based on the first three specs of the first five spec groups.

be.ez LA garde robe Chic Marine. Case type: Sleeve case, Maximum screen size: 13.3". Weight: 13.2 oz (375 g)

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:40:22
Uk has collected 1 expert review for be.ez LA garde robe Chic Marine 33.8 cm (13.3") Sleeve case and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.co.uk
Updated:
2017-03-01 09:40:22
Designed to fit the 13in MacBook Pro, the Chic Marine bag is clearly little more than a ‘super sleeve’. If you just need lightweight, minimal protection for your MacBook when on the move, this bag will offer defence from scrapes and scratches, but don’...
Good Lightweight; nylon outer should be waterproof; strong Velcro fastening...
Bad Very thin padding; few pockets; no carry handle; strap can’t be detached...
60%