location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod shuffle 2GB MP3 player Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
shuffle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC750NF/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 19:44:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod shuffle 2GB MP3 player Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 2 GB
  • - Audio formats supported: AAC, MP3, WAV Headphone connectivity: 3.5 mm
  • - 32 Ω
  • - Interface: USB 2.0 Line-out
  • - Continuous audio playback time: 15 h Lithium-Ion (Li-Ion) Number of batteries supported: 1
Long product name Apple iPod shuffle 2GB MP3 player Green :
The short editorial description of Apple iPod shuffle 2GB MP3 player Green

iPod shuffle 2Gb Green, USB 2.0, 31.6 x 8.7 x 29 mm, 20 - 20000Hz, Lithium-ion
More>>>
Short summary description Apple iPod shuffle 2GB MP3 player Green:
This short summary of the Apple iPod shuffle 2GB MP3 player Green data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod shuffle 2GB, MP3 player, 2 GB, USB 2.0, 0.441 oz (12.5 g), Green

Long summary description Apple iPod shuffle 2GB MP3 player Green:
This is an auto-generated long summary of Apple iPod shuffle 2GB MP3 player Green based on the first three specs of the first five spec groups.

Apple iPod shuffle 2GB. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Continuous audio playback time: 15 h. Weight: 0.441 oz (12.5 g). Product color: Green

Brand Image Article code product Stock Price from
Apple

Apple iPod shuffle 2Gb Silver
(show image)
MC584NF/A iPod shuffle 2Gb Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod shuffle 2Gb Blue
(show image)
MC751NF/A iPod shuffle 2Gb Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod shuffle 2Gb Pink
(show image)
MC585NF/A iPod shuffle 2Gb Pink 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod shuffle 2Gb Orange
(show image)
MC749NF/A iPod shuffle 2Gb Orange 0.00
(excl. VAT)
0 (incl. VAT)