location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX70EG-K show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 14.1 MP CCD Touchscreen Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - Face tracking
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Guarantee:
Long product name Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black :
The short editorial description of Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black

Lumix DMC-FX70 - 14.1 Mp, f=4.3-21.5mm, 5x opt./4x dig., AV Output (NTSC/PAL., NTSC), mini HDMI, USB2.0
More>>>
Short summary description Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black:
This short summary of the Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FX70, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, Touchscreen, Black

Long summary description Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FX70. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3", Touchscreen. Internal memory: 40 MB. PictBridge. Weight: 5.82 oz (165 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:40:27
Uk has collected 17 expert reviews for Panasonic Lumix DMC-FX70 1/2.33" Compact camera 14.1 MP CCD 4320 x 3240 pixels Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-09-23 10:40:23
Did you enjoy this article? Share it!Panasonic Lumix DMC-FX70 Review Should you pocket Panasonic’s new Lumix DMC-FX70 for that weekend break? It boasts a 14.1 megapixel resolution, touch panel LCD and button-led operation, wide-angle 5x optical zoom an...
Bottom line Yes, take away the touch screen, high resolution, brighter than average lens and broader focal range and you have an affordable snapper pure and simple. The fact that it does have all these features however raises the FX70 in the gameOverall Our prov...
80%
Cameras.co.uk
Updated:
2011-09-23 10:40:23
The Panasonic Lumix DMC FX70 is a pocket digital camera offering touch screen control. The vast majority of camera settings are changed via the screen. Aside from the touch screen element the Lumix DMC FX70 is a fairly typical smaller compact digit...
Bottom line The Panasonic Lumix DMC FX70 does not quite match up to the picture quality I am used to seeing from Panasonic digital cameras. It does have a lot of other plus points, but if you are looking for true clarity in your photos there are better pocket cam...
79%
pocket-lint.com
Updated:
2011-09-23 10:40:25
Tweet Announced back in June 2010 but just hitting the shops now, the new Lumix DMC-FX70 "travel zoom"-style digital camera appears to be an exercise in how much up-to-the-minute specification you can cram into one device while keeping it compact enou...
Good Sharp colourful images, decent feature set, well built and pocket friendly...
Bad Those who prefer dedicated function buttons may find the virtual interface, though responsive, slows operation slightly as you inevitably have to drill into it to find what you want...
Bottom line Another competent snapshot from the Panasonic range that is a slightly above average point and shoot. Most, if not all, of what you'd want from a modern digital camera without breaking the bank is hereKey specs14 megapixels, Li-ion battery, SD, SDHC...
80%
pocket-lint.com
Updated:
2011-09-23 10:40:25
Tweet Announced back in June 2010 but just hitting the shops now, the new Lumix DMC-FX70 "travel zoom"-style digital camera appears to be an exercise in how much up-to-the-minute specification you can cram into one device while keeping it compact enou...
Good Sharp colourful images, decent feature set, well built and pocket friendly...
Bad Those who prefer dedicated function buttons may find the virtual interface, though responsive, slows operation slightly as you inevitably have to drill into it to find what you want...
Bottom line Another competent snapshot from the Panasonic range that is a slightly above average point and shoot. Most, if not all, of what you'd want from a modern digital camera without breaking the bank is here...
80%
trustedreviews.com
Updated:
2011-09-23 10:40:27
It had to happen sooner of later. Panasonic has finally changed the design of its flagship luxury compact model, a body shape that has been around since the launch of the original DMC-FX1 in 2003, and continued virtually unaltered through the FX3 , FX33...
80%
theregister.co.uk
Updated:
2016-03-27 22:29:00
However, on switch on, the screen looks a bit cluttered with icons on the top, right and bottom of the screen. Pressing a display button removes most of them, but it's not the best screen design I've seen. Icons for all menu settings (such as white balan...
Bottom line A smart-looking camera that does most of the thinking for you. The touch screen is large and clear, although the menu layout design could be improved. ® Next: Samsung ST5500 Touchscreen Compact Camera Group Test Canon Ixus 210 Fujifilm FinePix Z...
0%
whatdigitalcamera.com
Updated:
2011-09-23 10:40:18
The unreliable touchscreen and edging towards darker tones just prevents the Panasonic FX70 from being an Editor's Choice, but only by a whisker. A top camera, and very impressive in the majority of areas.
Good Sharp images, simple to use, excellent optics...
Bad Touchscreen can be unreliable, favours darker tones...
85%
photographyblog.com
Updated:
2011-09-23 10:40:25
The Lumix DMC-FX70 is Panasonic's first compact camera that almost exclusively relies on its clever touchscreen technologies for operation, with just a few external controls to supplement the 3 inch LCD. Also on offer are a bright f/2.2, 5x zoom lens...
Bottom line The Panasonic Lumix DMC-FX70 marries an effective touchscreen interface with a fast, wide-angle 5x zoom lens and the tried and tested FX series styling, resulting in a classy point-and-shoot that delivers satisfying picture quality. Having to operate...
80%
luminous-landscape.com
Updated:
2013-11-07 07:54:11
Forum Login By Michael Reichmann Every time a manufacturer brings out a new Superzoom, I wonder – "Will this be the one? Will this be the camera that licks the small sensor / huge lens dichotomy?" Sadly, I must report that in the case of the new Pan...
0%