location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONGG5BMJ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MONGG5BMJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327881308
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:41:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Max resolution: Full HD 1920*1080p@60Hz
  • - Double Shielded
  • - with 3.5mm Stereo Audio Cables in both ends
  • - Nickel-Plated connectors
Guarantee: 300 months
Long product name Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black :
The short editorial description of Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black

Full HD SVGA HD15 Monitor Cable with Audio, 5m
More>>>
Short summary description Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black:
This short summary of the Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MONGG5BMJ, 196.9" (5 m), VGA (D-Sub) + 3.5mm, VGA (D-Sub) + 3.5mm, Gold, Black, Male/Male

Long summary description Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black:
This is an auto-generated long summary of Microconnect MONGG5BMJ video cable adapter 196.9" (5 m) VGA (D-Sub) + 3.5mm Black based on the first three specs of the first five spec groups.

Microconnect MONGG5BMJ. Cable length: 196.9" (5 m), Connector 1: VGA (D-Sub) + 3.5mm, Connector 2: VGA (D-Sub) + 3.5mm. Weight: 10.8 oz (306 g). Package width: 9.57" (243 mm), Package depth: 8.11" (206 mm), Package height: 2.4" (61 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MONGH1B video cable adapter 39.4" (1 m) SVGA HD15 Black
(show image)
MONGH1B MONGH1B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)