OKI logo

OKI B410d 2400 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26993
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years on site
Long product name OKI B410d 2400 x 600 DPI A4:

B410d, mono, A4, 28 ppm, 2400 x 600, duplex

Short summary description OKI B410d 2400 x 600 DPI A4:

OKI B410d, 2400 x 600 DPI, A4, 28 ppm, Duplex printing

Long summary description OKI B410d 2400 x 600 DPI A4:

OKI B410d. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.