APC logo

APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142673
Info modified on:
10 Aug 2024, 11:25:03
Short summary description APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:

APC Easy 3S, Double-conversion (Online), 20 kVA, 20000 W, Pure sine, 304 V, 477 V

Long summary description APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:

APC Easy 3S. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 220 V. Form factor: Tower, Product color: White, Display type: LED. Width: 15" (380 mm), Depth: 36.5" (928 mm), Height: 55.1" (1400 mm). Output voltage: 400 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.