location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 497N05765 printer/scanner spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELATEC TWN4 MultiTech BLE-P RFID CARD READER WHITE USB 12CM CABLE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
497N05765
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205888805 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 11:48:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 497N05765 printer/scanner spare part
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible With: Xerox® AltaLink® B8000 Series Multifunction Printers​/​B8100 Series Multifunction Printers​/​C8000 Series Color Multifunction Printers​/​C8100 Series Color Multifunction Printers, Xerox® PrimeLink® C9065/C9070 Color Printer, Xerox® VersaL
Long product name Xerox 497N05765 printer/scanner spare part :
The short editorial description of Xerox 497N05765 printer/scanner spare part

ELATEC TWN4 MultiTech BLE-P RFID CARD READER WHITE USB 12CM CABLE
More>>>
Short summary description Xerox 497N05765 printer/scanner spare part:
This short summary of the Xerox 497N05765 printer/scanner spare part data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 497N05765, White

Long summary description Xerox 497N05765 printer/scanner spare part:
This is an auto-generated long summary of Xerox 497N05765 printer/scanner spare part based on the first three specs of the first five spec groups.

Xerox 497N05765. Device compatibility: Multifunctional, Brand compatibility: Xerox, Compatibility: VersaLink B405, VersaLink C405, VersaLink C9000, VersaLink C505, VersaLink B605/B615, VersaLink..., Product color: White

Features
Device compatibility *
Multifunctional
Brand compatibility *
Xerox
Compatibility *
VersaLink B405, VersaLink C405, VersaLink C9000, VersaLink C505, VersaLink B605/B615, VersaLink C8000, VersaLink C7000
Product color
White
Country of origin
Germany
Packaging data
Package width
3.94" (100 mm)
Package depth
6.3" (160 mm)
Package height
1.38" (35 mm)
Package weight
3.17 oz (90 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
México 1 distributor(s)